EN
  • EN
  • DE
  • IT

SN74LVC08AQPWRG4Q1

Part No SN74LVC08AQPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP  /  AND Gate IC 4 Channel 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.1ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC08
Other Names 296-SN74LVC08AQPWRG4Q1DKR,296-SN74LVC08AQPWRG4Q1TR,296-SN74LVC08AQPWRG4Q1CT,SN74LVC08AQPWRG4Q1
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257476-SN74LVC08AQPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LVC08AQPWRG4Q1 CAD Model

Description

SN74LVC08AQPWRG4Q1 - Texas Instruments

The SN74LVC08AQPWRG4Q1 is a high-performance, quadruple 2-input positive-AND gate integrated circuit from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This makes it suitable for interfacing with both 3.3 V and 5 V systems. The device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

This particular IC is characterized for operation from -40°C to 125°C, making it an excellent choice for automotive and industrial applications that require a wide operational temperature range. The SN74LVC08AQPWRG4Q1 is available in a TSSOP (Thin Shrink Small Outline Package) format with 14 pins, which is advantageous for space-constrained applications.

One of the key features of the SN74LVC08AQPWRG4Q1 is its support for 5 V tolerant inputs, which allows for direct interfacing with TTL levels. Inputs can be driven from either 3.3 V or 5 V devices, which provides flexible design options and ease of integration into mixed-voltage systems.

Additionally, the SN74LVC08AQPWRG4Q1 boasts a low input capacitance and low power consumption, which is critical for power-sensitive designs. The device also offers robust ESD protection, ensuring reliability and longevity in harsh environments where electrostatic discharge may be a concern.

Texas Instruments has designed the SN74LVC08AQPWRG4Q1 with the automotive industry in mind, as it meets the stringent requirements of the AEC-Q100 standard for automotive quality. This makes it an ideal choice for use in automotive control systems, infotainment, and other in-vehicle electronics.

In summary, the SN74LVC08AQPWRG4Q1 from Texas Instruments is a versatile, high-performance AND gate IC that offers reliable operation in a wide range of temperatures and is suitable for use in both automotive and industrial applications. Its low-voltage operation, 5 V tolerant inputs, and compliance with automotive quality standards make it a go-to component for designers who require a robust, flexible logic solution.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-INP 5-TSOP
Lowest to $0.2427
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.0865
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1643
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1065
STMicroelectronics
HEX INVERTER
Lowest to $0.1308
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1648
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2967
STMicroelectronics
IC GATE XOR 4CH 2-INP 14-DIP
Lowest to $2.8175
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3242 $56.7350
425+ $0.2660 $113.0500
655+ $0.2577 $168.7935
900+ $0.2494 $224.4600
1,165+ $0.2411 $280.8815
1,555+ $0.2162 $336.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess