EN
  • EN
  • DE

SN74LVC112ADGVR

Part No SN74LVC112ADGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16TVSOP  /  Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TFSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 5.9ns @ 3.3V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-TVSOP
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Base Product Number 74LVC112
Other Names TEXTISSN74LVC112ADGVR,2156-SN74LVC112ADGVR,-SN74LVC112ADGVRR,296-8448-2R,SN74LVC112ADGVRE4,-296-8448-1,-SN74LVC112ADGVRE4,296-8448-2,296-8448-1,-SN74LVC112ADGVRG4,-296-8448-1,296-8448-6,-SN74LVC112ADGVRG4R,296-8448-1R,-SN74LVC112ADGVRE4R,SN74LVC112ADGVRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258400-SN74LVC112ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVC112ADGVR CAD Model

Description

Product Overview: SN74LVC112ADGVR from Texas Instruments

The SN74LVC112ADGVR is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide range of electronic applications. This component is especially suitable for systems that require the capture and control of digital data. It operates from a 3.3V supply, making it ideal for interfacing with low-voltage logic in modern digital systems.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC112ADGVR ensures low power consumption while maintaining high speed. The device features two flip-flops with individual clear and preset inputs, as well as outputs that can be accessed independently. This provides designers with flexibility and precision in timing and control operations.

The flip-flop's edge-triggered design ensures that data on the input is transferred to the output only on the rising edge of the clock pulse, which helps in reducing the chances of data corruption and enhances the reliability of the system. The device also supports a wide data bandwidth, making it suitable for high-speed data processing tasks.

Key Features:

  • Supply Voltage Range: 2.7 V to 3.6 V
  • High-Speed Operation: tpd = 3.4 ns (Max) at VCC = 3.3 V, CL = 50 pF
  • Low Power Consumption: ICC = 20 µA (Max) at TA = 25°C
  • Dual D-Type Flip-Flops with Individual Clear and Preset Inputs
  • Edge-Triggered from Active-High or Active-Low Gated Clock Inputs
  • 8-Bit Bus Interface Capability in High-Performance Systems
  • Output Drive Capability: ±24 mA at VCC = 3.0 V
  • ESD Protection Exceeds JESD 22

The SN74LVC112ADGVR is packaged in a compact, surface-mountable TVSOP (Thin Shrink Small Outline Package) that is conducive to space-constrained applications. This packaging also allows for efficient heat dissipation and reliable operation over a broad temperature range.

With its combination of high-speed performance, low power consumption, and robust design, the SN74LVC112ADGVR from Texas Instruments is an excellent choice for designers looking to implement reliable flip-flop logic in their digital systems. Whether used in computing, communications, or consumer electronics, this device offers a versatile solution for a multitude of digital data management tasks.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess