EN
  • EN
  • DE

SN74LVC112ADGVRG4

Part No SN74LVC112ADGVRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16TVSOP / Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TFSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 5.9ns @ 3.3V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-TVSOP
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Base Product Number 74LVC112
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258390-SN74LVC112ADGVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC112ADGVRG4 CAD Model

Description

Product Overview: SN74LVC112ADGVRG4

The SN74LVC112ADGVRG4 is a high-performance, dual JK negative-edge-triggered flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced technology logic device is part of TI's SN74LVC family, which offers the ideal balance of speed, power consumption, and noise immunity for today's demanding electronic applications.

Constructed with a low-voltage CMOS process, the SN74LVC112ADGVRG4 operates with a supply voltage range from 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while maintaining a high tolerance for 5V systems. This versatility is beneficial for mixed-voltage system integration, ensuring compatibility across various digital environments.

Key Features:

  • Logic Type: Dual JK Flip-Flop with Set and Reset
  • Operating Voltage: 2.7V to 3.6V, 5V tolerant inputs
  • Propagation Delay Time: Fast speed with a maximum delay time of approximately 6.5ns at 3.3V
  • Output Current: Capable of driving up to 24mA at the output
  • Temperature Range: Specified for operation from -40°C to 85°C
  • Mounting Type: Surface-mount technology (SMT) with a compact TVSOP package
  • Package / Case: TVSOP-16

The device's dual JK flip-flop configuration allows for a wide range of applications, including frequency division, counters, and control circuits. Each flip-flop has individual J, K, set (S), reset (R), and clock (CLK) inputs, and Q and Q-bar outputs. The set and reset inputs are asynchronous, providing immediate control over the output states independent of the clock.

Moreover, the SN74LVC112ADGVRG4 features a robust latch-up performance, exceeding 100 mA per JESD 78, Class II, and it also supports the demanding automotive requirements for Balanced Electrostatic Discharge (ESD) protection. This ensures that the device is safeguarded against inadvertent electrostatic discharges during handling and operation, which is critical for maintaining the integrity and longevity of the product.

Whether you are designing consumer electronics, automotive systems, or sophisticated communication devices, the SN74LVC112ADGVRG4 from Texas Instruments offers a reliable and efficient solution for your digital logic needs.

You May Also Be Interested in

ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess