EN
  • EN
  • DE
  • IT

SN74LVC125APWLE

Part No SN74LVC125APWLE
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description QUADRUPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255421-SN74LVC125APWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Communications & Networking, Microwave, Signal Processing, Imaging, Video & Vision, Wireless
Ultra Librarian 3D Model Ultra Librarian SN74LVC125APWLE CAD Model

Description

SN74LVC125APWLE - A High-Performance Quadruple Buffer from Texas Instruments

The SN74LVC125APWLE is a quadruple buffer designed by Texas Instruments, featuring high-drive outputs with 3-state capabilities. This integrated circuit is part of the LVC family, which is known for its low-voltage CMOS technology. The device is optimized for operation at 3.3V but has the flexibility to operate between 2.7V and 3.6V, making it compatible with a wide range of applications and ensuring interoperability with other voltage levels in mixed-voltage systems.

Each of the four buffers of the SN74LVC125APWLE has a dedicated output-enable (OE) input, which when high, disables the respective output by placing it in a high-impedance state. This feature is crucial for implementing bus-oriented systems, as it allows multiple devices to share the same output lines without risking contention or data corruption.

The device boasts a significant drive strength, with the ability to source up to 24mA and sink up to 24mA while maintaining a low output voltage, ensuring robust signal integrity in demanding environments. This makes the SN74LVC125APWLE suitable for driving heavy loads or for use in wired-OR configurations.

One of the key advantages of the SN74LVC125APWLE is its compatibility with 5V systems. Inputs can tolerate up to 5.5V, making it possible to interface directly with TTL levels. This feature simplifies the design of mixed-voltage systems and reduces the need for additional level-shifting components.

The device is provided in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, identified by the package suffix 'PWLE'. This compact package is ideal for space-constrained applications while still offering excellent thermal performance and reduced power consumption.

With its robust performance characteristics and compatibility with various logic levels, the SN74LVC125APWLE is a versatile choice for designers looking to implement buffering in digital circuits, such as data buses, address lines, or any application requiring a non-inverting buffer with high-drive and 3-state outputs.

Overall, the SN74LVC125APWLE from Texas Instruments is a reliable and efficient solution for modern digital electronics requiring high-performance buffering with multi-voltage interfacing capabilities.

You May Also Be Interested in

Texas Instruments
IC BUFFER INVERT 5.5V 24SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 24-SOIC
Lowest to $0.8656
Texas Instruments
HIGH SPEED CMOS LOGIC NON-INVERT
Lowest to $45.0089
Texas Instruments
BUS DRIVER, 4-BIT, / Element Bit per Element Output
Lowest to $25.0237
Fairchild/ON Semiconductor
IC TRANSCEIVER FULL 8/8 24SOP / Element Bit per Element Output 24-SOP
Need more? Email Us
Rochester Electronics
BUS DRIVER/TRANSCEIVER, 1 FUNC, / Element Bit per Element Output
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 8VSSOP
Lowest to $1.1631
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 96BGA
Lowest to $49.0291
National Semiconductor (TI)
IC BUFFER NON-INVERT 6V 20CFP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48TSSOP
Lowest to $0.9107

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4258 $57.4830
285+ $0.3988 $113.6580
440+ $0.3854 $169.5760
625+ $0.3585 $224.0625
815+ $0.3450 $281.1750
1,015+ $0.3315 $336.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,850 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess