Product Overview: SN74LVC125ARGYRG4
The SN74LVC125ARGYRG4 is a quad bus buffer gate designed by Texas Instruments, featuring 3-state outputs that are capable of driving 24-mA loads. This high-grade component is part of the LVC family, which is known for low-voltage operation and significant performance improvements over existing LVC devices.
Key Features
- Wide Operating Voltage Range: The device operates on a voltage range of 2.7 to 3.6 V, making it suitable for interfacing with 3.3-V systems.
- High Drive: With the ability to drive up to 24 mA, these outputs can drive larger loads than standard chips.
- Low Power Consumption: A low ICC of 20 µA max ensures minimal power usage, preserving battery life in portable applications.
- Input Hysteresis: Built-in hysteresis allows for improved noise margin, which is critical for reliable operation in noisy environments.
- 3-State Outputs: The outputs can be put in a high-impedance state, which is useful for shared data lines and bus interfacing.
Applications
The SN74LVC125ARGYRG4 is versatile enough for a wide range of applications, including:
- Bus driving
- Memory address driving
- Data transmission and buffering
- Signal gating
Package and Quality
This device comes in a VQFN (RGY) package, which is highly space-efficient and suitable for compact PCB layouts. The package size is 14, which refers to the number of pins it possesses. The RGY package is also known for its excellent thermal performance, ensuring the device operates within its temperature specifications.
As with all Texas Instruments products, the SN74LVC125ARGYRG4 meets stringent quality standards. It is RoHS compliant, adhering to environmental regulations and ensuring a lower environmental impact. The device's reliability and performance are backed by Texas Instruments' reputation as a leader in semiconductor manufacturing.