EN
  • EN
  • DE

SN74LVC157D

Part No SN74LVC157D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quadruple 2-Line To 1-Line Data Selector/Multiplexer 16-SOIC -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1095155-SN74LVC157D
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC157D CAD Model

Description

SN74LVC157D Quadruple 2-Line to 1-Line Data Selectors/Multiplexers

The SN74LVC157D from Texas Instruments is a high-performance, quadruple 2-line to 1-line data selector/multiplexer that is designed to operate from 2.7 V to 3.6 V, making it ideal for low-voltage and battery-powered applications. This device features a 3.6-V tolerant input which allows for interface flexibility with mixed-voltage systems. It is part of the LVC family, which is known for its low-voltage operation and low power consumption.

The SN74LVC157D is housed in a SOIC-16 package, providing a compact footprint for space-constrained applications. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. The device allows for the selection of one of two data sources for each output, controlled by the select inputs (A and B), and each multiplexer has an output enable (OE) input which can be used to disable the output, allowing for easier expansion of data buses with wired-OR logic.

Key features of the SN74LVC157D include its high drive capability, with the ability to drive up to 24 mA at the outputs, and its low power consumption, with a typical ICC of only 10 µA, even when operating at maximum frequencies. This makes it an excellent choice for interfacing with high-speed microprocessors or microcontrollers without imposing a significant power burden on the system.

The device also offers robust ESD protection and latch-up performance, which exceeds 250 mA per JESD 17, ensuring that it can withstand the rigors of real-world handling and operation without suffering damage. The SN74LVC157D's performance and reliability make it a preferred choice for a wide range of applications, including data routing, signal gating, and multiplexing in telecommunications, computing, and industrial electronics.

As a testament to its versatility and performance, the SN74LVC157D is widely used by engineers and designers in various applications where efficient data management and low power consumption are critical. Its ease of integration into existing designs, coupled with Texas Instruments' reputation for quality and support, make this multiplexer a go-to component for both prototyping and mass production.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess