EN
  • EN
  • DE
  • IT

SN74LVC1G00DBVTE4

Part No SN74LVC1G00DBVTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SOT23-5  /  NAND Gate IC 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.3ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74LVC1G00
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257578-SN74LVC1G00DBVTE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G00DBVTE4 CAD Model

Description

Product Overview: SN74LVC1G00DBVTE4 by Texas Instruments

The SN74LVC1G00DBVTE4 is a high-performance, single 2-input positive-NAND gate integrated circuit from Texas Instruments, designed for optimal efficiency in a wide range of electronic applications. This tiny but mighty component is a part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Operating Voltage: The device functions within a supply voltage range of 1.65 V to 5.5 V, making it versatile for use in both 3.3 V and 5 V systems. This feature ensures that the SN74LVC1G00DBVTE4 can be integrated into various designs without the need for level shifting.
  • Logic Level Compatibility: Thanks to its low-voltage capability, the SN74LVC1G00DBVTE4 can interface with 5 V logic signals without the need for additional components, simplifying design and reducing system complexity.
  • High Drive Capability: The device can source or sink up to 32 mA of current, providing robust drive capabilities and enabling the direct drive of LEDs or other low-power devices.
  • Schmitt-Trigger Inputs: With Schmitt-trigger inputs, the SN74LVC1G00DBVTE4 offers enhanced noise immunity and a cleaner output signal, which is essential for applications in noisy environments.
  • ESD Protection: The inputs and outputs are designed to withstand electrostatic discharge (ESD) events, with protection exceeding JESD 22, ensuring the device's reliability and longevity.

Applications

The versatility of the SN74LVC1G00DBVTE4 lends itself to a variety of applications, including but not limited to:

  • Signal gating
  • Logic signal processing
  • Power management circuits
  • Wave shaping and timing circuits

Packaging and Quality

The SN74LVC1G00DBVTE4 is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that each device meets stringent standards for performance and reliability.

With its combination of low-voltage operation, high drive capability, and robust protection features, the SN74LVC1G00DBVTE4 from Texas Instruments is an excellent choice for designers looking to add reliable logic functionality to their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8VSSOP
Lowest to $0.3734
Nexperia USA Inc.
IC GATE AND OD 1CH 2-INP 5X2SON
Need more? Email Us
Nexperia USA Inc.
74LVC1G14-Q100 - SINGLE SCHMITT
Lowest to $0.2673
Toshiba Semiconductor and Storage
IC INVERTER 6CH 1-INP 14VSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14DHVQFN
Lowest to $0.4527
National Semiconductor (TI)
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NOR 1CH 2-INP USV
Need more? Email Us
Nexperia USA Inc.
74AUP1T08GW-Q100/SOT353/UMT5
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess