Product Overview: SN74LVC1G08DSF2
The SN74LVC1G08DSF2 is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments, renowned for its exceptional quality and reliability in the semiconductor industry. This logic gate is part of the LVC family, which is well-known for its low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Operating Voltage: The device is designed to operate from a supply voltage ranging from 1.65V to 5.5V, making it suitable for a wide variety of applications, from battery-powered devices to industrial systems.
- Logic Type: 2-input AND gate, which performs the logical conjunction of two binary inputs to produce a single binary output.
- Output Drive Capability: Capable of driving up to 32 mA at the output, allowing it to control LEDs, transistors, and other logic inputs directly.
- High-Speed Performance: Offers a propagation delay (tPD) of typically 3.4 ns at 3.3V, enabling high-speed operation for fast logic systems.
- Low Power Consumption: Features a low static power consumption (ICC) and a significantly reduced dynamic power consumption, which is essential for power-sensitive applications.
- Compatibility: Inputs are 5V tolerant, enabling interface with higher voltage systems without the need for additional level shifting.
- Package: Available in an ultra-small 6-pin SON package (DSF suffix), which is ideal for space-constrained applications.
Applications
The SN74LVC1G08DSF2 is versatile and can be used in a wide range of applications, including:
- Smartphones and portable electronics
- Computing and storage platforms
- Networking and telecommunication equipment
- Industrial controls and automation
- Consumer electronics
Quality and Support
Texas Instruments provides comprehensive technical support and resources for the SN74LVC1G08DSF2, including datasheets, application notes, and design tools. Customers can trust TI for consistent product quality and reliability, backed by decades of industry experience and a commitment to innovation.