EN
  • EN
  • DE

SN74LVC1G14DCKTE4

Part No SN74LVC1G14DCKTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL SCHMT-TRIG INVERT SC70-5 / Inverter Schmitt Trigger 1-Element CMOS 5-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V ~ 1.87 V
Logic Level - High 1.16 V ~ 3.33 V
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 795096-SN74LVC1G14DCKTE4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G14
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G14DCKTE4 CAD Model

Description

The SN74LVC1G14DCKTE4 is a high-performance, single Schmitt-trigger inverter device designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. It is a versatile component suitable for a wide array of applications ranging from consumer electronics to industrial automation systems.

Key Features

  • Logic Type: Schmitt-trigger inverter, which provides a hysteresis effect, offering noise immunity and cleaner switching characteristics.
  • Supply Voltage Range: Operates from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Output Drive Capability: Capable of driving up to ±24 mA at the output, allowing it to control LEDs, transistors, and small relays with ease.
  • Package: Comes in a compact SC-70 (SOT-323) package, which is ideal for space-constrained applications.
  • Operating Temperature: Designed for a wide operating temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Logic Level Translation: Can be used to translate between different logic levels, making it an essential component in multi-voltage systems.

Applications

The SN74LVC1G14DCKTE4 is suitable for a variety of applications, including:

  • Wave shaping and signal processing
  • Glitch-free power-up/power-down circuits
  • Logic level translation
  • Pulse shaping
  • Line drivers
  • Capacitive load driving

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC1G14DCKTE4 is no exception. It is manufactured to the highest standards and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

Environmental Compliance

This product is RoHS compliant, indicating that it is free from hazardous substances commonly found in electronic components. Texas Instruments is dedicated to environmental stewardship and ensuring that its products can be used in eco-friendly products worldwide.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1,315+ $0.0381 $50.1015
2,805+ $0.0357 $100.1385
4,350+ $0.0345 $150.0750
6,250+ $0.0320 $200.0000
8,120+ $0.0308 $250.0960
10,140+ $0.0296 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 271,230 pieces
MOQ: 1315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess