The SN74LVC1G3157DCKRE4 is a single-pole double-throw (SPDT) analog switch from Texas Instruments, a leader in semiconductor solutions. This versatile switch is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G3157DCKRE4 is designed for 1.65-V to 5.5-V VCC operation, making it suitable for a wide range of applications, including portable and battery-powered electronics.
Featuring a high degree of signal integrity, the device is characterized for operation from –40°C to 85°C, ensuring reliable performance across various environmental conditions. The switch conducts equally well in both directions when on and has an input capability of up to 5.5V (VCC = 0), which allows for direct interfacing with high-voltage signals in a low-voltage system environment.
Key Features:
- Single-pole double-throw (SPDT) configuration
- Low on-state resistance (Ron)
- Low charge injection
- Low power consumption (10-µA maximum ICC)
- 1.65-V to 5.5-V VCC operation
- High on/off output-voltage ratio
- High degree of linearity
- High-speed switching (ton = 4 ns and toff = 2 ns at 4.5 V)
- ESD protection exceeds JESD 22
- 5-V tolerant inputs
- Latch-up performance exceeds 100 mA per JESD 78, Class II
Applications:
- Signal routing and multiplexing
- Data acquisition systems
- Communication systems
- Portable and battery-powered electronics
- Audio and video signal switching
The SN74LVC1G3157DCKRE4 is available in a compact SC70 package, which is ideal for space-constrained applications. The small footprint and low power consumption make it an excellent choice for modern, compact electronic designs. Whether you are designing consumer electronics, communication devices, or portable instrumentation, the SN74LVC1G3157DCKRE4 from Texas Instruments provides a reliable and efficient switching solution.