EN
  • EN
  • DE

SN74LVC1G34DBVRE4

Part No SN74LVC1G34DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SINGLE BUFFER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1255551-SN74LVC1G34DBVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Power Management, Sensing & Instrumentation, Portable Devices, Audio
Family Name SN74LVC1G34
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G34DBVRE4 CAD Model

Description

SN74LVC1G34DBVRE4 - Texas Instruments Single Buffer Gate

The SN74LVC1G34DBVRE4 is a high-performance, single-buffer gate integrated circuit from Texas Instruments, designed to address the needs of modern compact electronic systems. This versatile logic gate is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

One of the key features of the SN74LVC1G34DBVRE4 is its wide operating voltage range of 1.65V to 5.5V. This makes it suitable for interfacing with both 3.3V and 5V logic levels, allowing for seamless integration into various system architectures without the need for additional level-shifting components. The device is optimized for low-voltage applications, which is particularly beneficial for battery-powered and portable devices where power efficiency is critical.

The buffer gate comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting on printed circuit boards (PCBs), contributing to the miniaturization of electronic products. Despite its small size, the SN74LVC1G34DBVRE4 delivers robust performance with its high drive strength, which can source or sink up to 32mA at the output, providing good signal integrity even in demanding applications.

Another advantage of this device is its support for 5V tolerant inputs, which enables it to be used in mixed-voltage environments without the risk of damage from higher voltage levels. This feature simplifies design considerations and enhances the flexibility of the system design.

The SN74LVC1G34DBVRE4 also boasts a low static power consumption, with a typical ICC of only 10 µA, contributing to overall energy savings. Its fast switching characteristics, with propagation delays typically less than 3.4 ns at 3.3V, ensure that it can meet the timing requirements of high-speed digital systems.

Overall, the SN74LVC1G34DBVRE4 from Texas Instruments is a highly reliable and efficient solution for designers looking to incorporate a single-buffer gate into their electronic systems. Its compatibility with various logic levels, low power consumption, and small package size make it an excellent choice for a wide range of applications, including portable devices, computing, consumer electronics, and more.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0530 $50.0850
2,020+ $0.0496 $100.1920
3,135+ $0.0479 $150.1665
4,485+ $0.0446 $200.0310
5,830+ $0.0429 $250.1070
7,285+ $0.0412 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,930 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess