EN
  • EN
  • DE
  • IT

SN74LVC1G86DCKR

Part No SN74LVC1G86DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R / IC GATE XOR 1CH 2-INP SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 030335-SN74LVC1G86DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name SN74LVC1G86
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin China, Malaysia , Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G86DCKR CAD Model

Description

Product Description: Texas Instruments SN74LVC1G86DCKR

The SN74LVC1G86DCKR by Texas Instruments is a high-performance, single 2-input exclusive OR gate designed to operate from 1.65 V to 5.5 V. This device performs the Boolean function Y = A ⊕ B or Y = (A̅B + AB̅) in positive logic, making it a versatile component for a variety of digital applications.

One of the key features of this product is its ability to operate over a broad voltage range, from 1.65 V to 5.5 V. This makes it suitable for a wide array of applications, including battery-powered devices, power management, and other low-voltage applications. It also features a maximum tpd of 5.2 ns at 3.3 V, which allows for high-speed operation.

The SN74LVC1G86DCKR is available in a small-outline package (DCK) that makes it easy to integrate into compact designs. This device also supports down translation, which allows it to interface with systems operating at higher voltages. Moreover, the device is designed for low power consumption, making it an energy-efficient choice for digital systems.

Another notable feature of the SN74LVC1G86DCKR is its Ioff feature, which supports live insertion, partial-power-down mode, and back-drive protection. This means that the device can be inserted or removed from a live backplane without causing damage to the system or the device itself. Furthermore, when the device is in the partial-power-down mode, the outputs can be put into a high-impedance state, thereby reducing power consumption.

In summary, the Texas Instruments SN74LVC1G86DCKR is a highly efficient, versatile, and reliable digital logic gate. Its broad voltage range, high-speed operation, low power consumption, and support for live insertion make it a top choice for a variety of digital applications.

You May Also Be Interested in

STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655
STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1643
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
IC GATE XOR 4CH 2-INP 14-DIP
Lowest to $2.8175
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1891
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
890+ $0.0564 $50.1960
1,895+ $0.0528 $100.0560
2,945+ $0.0510 $150.1950
4,220+ $0.0474 $200.0280
5,475+ $0.0457 $250.2075
6,835+ $0.0439 $300.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282,570 pieces
MOQ: 890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess