EN
  • EN
  • DE

SN74LVC1G97YZAR

Part No SN74LVC1G97YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description CONFIGURABLE MULTIPLE-FUNCTION GATE | IC CONFIG MULT-FUNC GATE 6-DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Logic Type Configurable Multiple Function
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA, 6-WCSP (1.4x0.9)
Family Part Number 74LVC1G97
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255579-SN74LVC1G97YZAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G97YZAR CAD Model

Description

The SN74LVC1G97YZAR is a versatile and innovative logic gate component from Texas Instruments, designed to meet a wide range of application needs. This configurable multiple-function gate is part of the 74LVC family, which is well-regarded for its low-voltage operation and high-speed interface technology.

Key Features

  • Flexible Configuration: The device can be configured as one of five standard logic gates (AND, OR, XOR, NAND, NOR) or as a flip-flop or latch. This flexibility allows designers to reduce board space and inventory costs by using the same part for multiple purposes.
  • Low Voltage Operation: Designed to operate with a supply voltage (V<sub>CC) range of 1.65V to 5.5V, the SN74LVC1G97YZAR is ideal for interfacing with both 3.3V and 5V systems, making it highly versatile in mixed-voltage environments.
  • High-Speed Performance: With its fast propagation delay and output transition times, this component is suitable for high-speed signal processing applications.
  • Wide Operating Temperature Range: The device is functional across a broad temperature range, from -40°C to +125°C, ensuring reliability in various operating conditions.
  • Low Power Consumption: The SN74LVC1G97YZAR features a low static and dynamic power consumption, which is crucial for power-sensitive designs.

Applications

The configurability and performance of the SN74LVC1G97YZAR make it an excellent choice for a wide array of applications, including:

  • Servers
  • Networking equipment
  • Personal electronics
  • Embedded systems
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC1G97YZAR is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. The device is available in a compact 6-pin package, making it suitable for space-constrained applications.

Ordering Information

The SN74LVC1G97YZAR is available for order in various packaging options, including tape and reel for automated assembly processes. Detailed ordering and shipping information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5025 $50.2500
245+ $0.4124 $101.0380
380+ $0.3995 $151.8100
520+ $0.3866 $201.0320
670+ $0.3737 $250.3790
900+ $0.3350 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess