EN
  • EN
  • DE

SN74LVC1G98YEAR

Part No SN74LVC1G98YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description CONFIGURABLE MULTIPLE-FUNCTION GATE | IC CONFIG MULT-FUNC GATE 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Logic Type Configurable Multiple Function
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA, 6-WCSP (1.4x0.9)
Family Part Number 74LVC1G98
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255584-SN74LVC1G98YEAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G98YEAR CAD Model

Description

The SN74LVC1G98YEAR from Texas Instruments is a versatile and high-performance configurable multiple-function gate that offers a wide range of logic operations within a single chip. This device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Configurable Logic Gate: The SN74LVC1G98YEAR can be configured as any of the 24 functions of one or two variables. The output state is determined by eight patterns of 3-bit input. The flexibility of this device allows designers to implement multiple logic functions with a single chip, saving space and reducing complexity on the PCB.
  • Low Voltage Operation: It operates at a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. This feature is particularly important for battery-powered and power-sensitive applications.
  • High-Speed Performance: With a propagation delay time of approximately 3.9 ns at 3.3 V, the SN74LVC1G98YEAR provides high-speed operation, which is essential for fast data processing and high-frequency applications.
  • Low Power Consumption: This device has a very low static power consumption and minimal increase in operating power for additional loads, making it an energy-efficient option for modern electronic designs.
  • I/O Tolerance: Inputs can tolerate voltages up to 5.5 V, regardless of the operating voltage, which provides better signal integrity and reduces the risk of damage from voltage spikes.

Applications

The SN74LVC1G98YEAR is suitable for a wide range of applications across various industries. It is ideal for custom logic designs, signal gating, and function generation in consumer electronics, telecommunications, computing, and industrial equipment. Its small footprint and configurable nature also make it perfect for portable and space-constrained applications.

Package and Quality

Offered in a compact 6-pin DSBGA package, the SN74LVC1G98YEAR is designed for surface-mount technology (SMT) and is optimized for minimal space occupation. Texas Instruments ensures high-quality manufacturing standards, providing a reliable and consistent performance for each device.

You May Also Be Interested in

Analog Devices Inc.
IC XOR/XNOR GATE 16SMT
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Microchip Technology
IC GATE CML UNIV I/O TERM 16MLF / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-MLF® (3x3)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess