EN
  • EN
  • DE

SN74LVC1GX04DCKT

Part No SN74LVC1GX04DCKT
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC CRYSTAL OSC DRIVER SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Crystal Oscillator Driver
Supply Voltage 1.65 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1100529-SN74LVC1GX04DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1GX04DCKT CAD Model

Description

The SN74LVC1GX04DCKT is a high-performance, single inverter gate designed and manufactured by Texas Instruments. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1GX04DCKT operates at a voltage range of 1.65 to 5.5 V, making it suitable for interfacing with both 3.3V and 5V logic levels.

The device comes in a compact 5-pin SC70 package, which is ideal for space-constrained applications. Its small footprint ensures that it can be easily integrated into a variety of electronic circuits without significantly impacting the overall size of the system.

With its low power consumption and high-speed operation, the SN74LVC1GX04DCKT is optimized for use in a wide range of applications, including portable electronics, computing devices, and high-speed signal processing circuits. The inverter gate is characterized by its Schmitt-trigger inputs, which provide hysteresis and allow for enhanced noise immunity, making the device particularly reliable in environments with electrical noise.

The SN74LVC1GX04DCKT also features a 5.5V tolerant input, which ensures that the device is protected against voltage spikes and transients that can occur in mixed-voltage environments. This level of protection is crucial for maintaining the integrity and longevity of the device in challenging operating conditions.

Additionally, the SN74LVC1GX04DCKT supports fast propagation delays and high drive strength. This enables rapid signal processing and strong output signals, which are essential for maintaining signal integrity across long traces or in driving high-capacitive loads.

The device's compatibility with JEDEC standards ensures that it can be used as a drop-in replacement for other standard logic devices, providing designers with flexibility and ease of use when developing or upgrading their systems.

In summary, the SN74LVC1GX04DCKT from Texas Instruments is a versatile and reliable inverter gate that offers low-voltage operation, high-speed performance, and noise immunity, making it an excellent choice for a variety of digital logic applications.

You May Also Be Interested in

Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9646 $53.0530
130+ $0.7915 $102.8950
200+ $0.7668 $153.3600
270+ $0.7420 $200.3400
350+ $0.7173 $251.0550
470+ $0.6431 $302.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess