EN
  • EN
  • DE
  • IT

SN74LVC2244APWT

Part No SN74LVC2244APWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP  /  Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVC2244
Other Names -SN74LVC2244APWTE4R,-296-28673-1,-SN74LVC2244APWTR,TEXTISSN74LVC2244APWT,SN74LVC2244APWTE4,SN74LVC2244APWTE4,SN74LVC2244APWTG4,SN74LVC2244APWTG4,296-28673-2,296-28673-1,-SN74LVC2244APWTG4R,296-28673-6,-SN74LVC2244APWTE4,SN74LVC2244APWT,-SN74LVC2244APWTG4,2156-SN74LVC2244APWT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259442-SN74LVC2244APWT
Ultra Librarian 3D Model Ultra Librarian SN74LVC2244APWT CAD Model

Description

Product Overview: SN74LVC2244APWT

The SN74LVC2244APWT is a high-performance, octal buffer/line driver designed by Texas Instruments to address the needs of modern digital systems. This integrated circuit comes from the SN74LVC family, which is well-known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: The device is an octal non-inverting buffer/line driver with 3-state outputs, which allows for versatile applications in bus-oriented systems.
  • Voltage Range: It operates at a wide voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while also providing 5V tolerant inputs.
  • Drive Capability: The SN74LVC2244APWT is capable of driving loads with high output drive, up to 24mA, suitable for heavy loads or for driving multiple devices.
  • Speed: With a fast propagation delay, this IC ensures high-speed data transmission, which is crucial for time-sensitive applications.
  • Package: It is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, identified by the package code 'PWT', which is ideal for space-constrained applications.

Applications

The SN74LVC2244APWT is versatile and can be used in a variety of digital applications. It is particularly useful in:

  • Bus interface or bus switching applications.
  • Memory driver circuits where high output is necessary.
  • Signal buffering for data transmission lines.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LVC2244APWT is manufactured to the highest standards, ensuring stable performance in a range of environmental conditions.

Environmental Compliance

The product is RoHS compliant, which means it adheres to the European Union's directive on the restriction of hazardous substances in electrical and electronic equipment. This makes it suitable for use in environments where environmental concerns are paramount.

Overall, the SN74LVC2244APWT from Texas Instruments is a reliable and efficient solution for designers looking to implement high-speed digital logic while maintaining low power consumption and compatibility with various voltage levels.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R
Need more? Email Us
ON Semiconductor
IC BUFFER 3ST HEX 16-SOIC / Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS Automotive 16-Pin SOIC T/R
Lowest to $0.2266
Texas Instruments
IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Lowest to $0.7533
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423
Fairchild/ON Semiconductor
IC INVERTER 8-INPUT 20SOP
Need more? Email Us
Maxim Integrated
Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Lowest to $5.0306
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.7338
Texas Instruments
IC INVERTER DUAL 4-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.7675
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3709

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3077 $56.9245
390+ $0.2883 $112.4370
605+ $0.2785 $168.4925
865+ $0.2591 $224.1215
1,125+ $0.2493 $280.4625
1,405+ $0.2396 $336.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess