SN74LVC244DW Octal Buffer/Driver from Texas Instruments
The SN74LVC244DW is a high-performance, octal buffer and line driver designed to operate from 2.7 V to 3.6 V, making it suitable for interfacing with 3.3 V logic in mixed-voltage systems. Manufactured by Texas Instruments, this integrated circuit is part of their SN74LVC family, which is known for its low-voltage operation and low power consumption.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 2.7 V to 3.6 V, compatible with 5 V systems
- Output Drive Capability: Can drive up to 24 mA at 3.3 V
- IC Package Type: 20-pin SOIC (DW)
- Propagation Delay Time: Reduced signal transition times for high-speed operation
- Bus Hold: Retains last active state when input becomes tri-stated
- ESD Protection: Exceeds JESD 22, providing enhanced device longevity
Applications:
The SN74LVC244DW is versatile and can be used in a variety of applications, such as:
- Buffering and driving bus lines
- Memory address drivers
- Data transmission and signal buffering
- Support for live insertion and withdrawal in communication systems
Quality and Reliability:
Texas Instruments is committed to providing high-quality and reliable components. The SN74LVC244DW is no exception, with its robust design ensuring stable performance across a range of environmental conditions. Its wide operating temperature range and lead-free construction make it suitable for industrial and commercial applications that require compliance with stringent regulations.
Ordering Information:
To order the SN74LVC244DW or to obtain more detailed specifications, visit the Texas Instruments official website or contact an authorized distributor. Ensure to consult the datasheet for comprehensive information on operating conditions, electrical characteristics, and packaging details to fully understand the capabilities of this product.