EN
  • EN
  • DE
  • IT

SN74LVC245ADBRG4

Part No SN74LVC245ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1100550-SN74LVC245ADBRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SN74LVC245ADBRG4 CAD Model

Description

SN74LVC245ADBRG4 - Texas Instruments Octal Bus Transceiver

The SN74LVC245ADBRG4 from Texas Instruments is a high-performance, octal bus transceiver designed with the modern electronic engineer's needs in mind. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage range while maintaining CMOS technology's high speed and low power consumption.

Featuring eight non-inverting bidirectional buffers, the SN74LVC245ADBRG4 is ideal for asynchronous communication between data buses. The direction of data transmission is determined by the DIR input, while the output enable (OE) bar controls the transceiver function. When OE is low, the device transmits data from A to B or B to A depending on the state of DIR. When OE is high, the outputs are in a high-impedance state, effectively isolating the buses.

This versatile IC operates at a voltage range of 2.7 to 3.6V, which allows it to interface with both 3.3V and 2.5V logic levels, making it suitable for mixed-voltage applications. Additionally, it is fully specified for partial-power-down applications using Ioff, which ensures that the device does not back-feed current through the device when it is powered down.

The SN74LVC245ADBRG4 also features a bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to reduce system cost and board space. The device's inputs can withstand up to 5.5V, making it tolerant to over-voltage conditions which is beneficial in mixed-voltage systems.

Offered in a SSOP (DB) package, the SN74LVC245ADBRG4 is designed for space-saving within PCB layouts, and its small form factor is highly valued in densely packed designs. It is specified for operation from -40°C to 85°C, ensuring reliability in a wide range of environmental conditions.

With its robust feature set and compatibility with various logic levels, the SN74LVC245ADBRG4 is an excellent choice for applications such as data bus transceiving, voltage translation, and interfacing in computing, consumer electronics, and industrial systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 8-INPUT 20SOP
Need more? Email Us
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Lowest to $6.7628
Texas Instruments
IC INVERTER DUAL 4-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.6853
Fairchild/ON Semiconductor
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER HEX NON-INV 14SOIC / Buffer 6-CH Non-Inverting Bipolar 14-Pin SOIC N T/R
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $8.6029
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3312
Toshiba Semiconductor and Storage
IC BUS TRANSCVR 8BIT 20VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3208 $51.3280
335+ $0.3005 $100.6675
520+ $0.2904 $151.0080
745+ $0.2700 $201.1500
965+ $0.2599 $250.8035
1,205+ $0.2497 $300.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,410 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess