Product Overview: SN74LVC245ARGYR from Texas Instruments
The SN74LVC245ARGYR is a top-of-the-line product from Texas Instruments, a globally recognized leader in the semiconductor industry. This product is an octal bus transceiver, designed with 3-state outputs and is part of the SN74LVC245A series.
Key Features
- Operational Voltage Range: 1.65 V to 3.6 V
- Max tpd of 3.6 ns at 3.3 V
- Inputs Accept Voltages to 5.5 V
- Max IO off outputs current of ±50 mA
- Low Power Consumption, 20-μA Max ICC
- ±24-mA Output Drive at 3.3 V
- IOFF Supports Partial-Power-Down Mode Operation
Product Applications
The SN74LVC245ARGYR is versatile and can be used in a variety of applications. It is particularly useful in the fields of:
- Telecommunications
- Computers and Peripherals
- Enterprise Systems
- Industrial
Product Package
This product comes in a VQFN (20) package and is available in a Reel of 3000. It is RoHS compliant and supports commercial temperature range (0 to 70 degrees Celsius).
Quality and Reliability
Like all Texas Instruments products, the SN74LVC245ARGYR is designed for high performance and reliability. It meets or exceeds the industry standards for quality and is backed by Texas Instruments' world-class customer support.
Ordering Information
For ordering the SN74LVC245ARGYR, please refer to the Texas Instruments website or authorized distributors. For any technical queries, our dedicated customer service team is always ready to assist.