EN
  • EN
  • DE

SN74LVC2G02DCT3

Part No SN74LVC2G02DCT3
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 2-INPUT POSITIVE-NOR / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC2G02
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 756769-SN74LVC2G02DCT3
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G02DCT3 CAD Model

Description

SN74LVC2G02DCT3 Dual 2-Input NOR Gate by Texas Instruments

The SN74LVC2G02DCT3 is a high-performance, dual 2-input NOR gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor innovation. This device is designed to operate from a 1.65 V to 5.5 V V<sub>CC supply, making it suitable for a wide range of applications in modern electronics. The low voltage range ensures compatibility with TTL levels while maintaining the ability to interface with multiple voltage levels without the need for external components.

This versatile logic gate comes in an SM8 package, known for its small footprint and surface-mount capability, allowing for efficient use of board space in compact electronic systems. The SN74LVC2G02DCT3 is optimized for low-voltage operation, which not only minimizes power consumption but also helps in reducing heat dissipation, contributing to the longevity and reliability of your electronic designs.

With a significant emphasis on high-speed performance, the SN74LVC2G02DCT3 boasts a fast propagation delay, ensuring quick response times in critical applications. This makes it an ideal choice for high-speed signal processing, computing, and networking where rapid data handling is paramount.

Furthermore, the SN74LVC2G02DCT3 features balanced output drive with current sinking and sourcing capabilities. This balanced drive provides a stable output whether the device is driving high or low, contributing to its robust performance. The inputs are also designed to tolerate up to 5.5 V, regardless of the V<sub>CC operating voltage, providing additional flexibility and protection against voltage spikes.

Texas Instruments has designed the SN74LVC2G02DCT3 with latch-up performance that exceeds 100 mA per JESD 78, Class II, ensuring that the device is resilient to latch-up events, which can be critical in maintaining system stability. Additionally, the device is fully specified for partial-power-down applications using I<sub>off. The I<sub>off circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

In summary, the SN74LVC2G02DCT3 from Texas Instruments is a robust, high-speed dual 2-input NOR gate that offers low-power operation, high integration, and advanced protection features, making it a reliable and efficient choice for a broad spectrum of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4019 $50.2375
305+ $0.3298 $100.5890
470+ $0.3195 $150.1650
650+ $0.3092 $200.9800
840+ $0.2989 $251.0760
1,120+ $0.2680 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess