EN
  • EN
  • DE

SN74LVC2G06DCKRG4

Part No SN74LVC2G06DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 2CH 2-INP SC70-6  /  Inverter IC 2 Channel Open Drain SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 2.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number 74LVC2G06
Other Names 296-51610-2,296-51610-6,SN74LVC2G06DCKRG4,296-51610-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257681-SN74LVC2G06DCKRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G06DCKRG4 CAD Model

Description

Product Overview: SN74LVC2G06DCKRG4

The SN74LVC2G06DCKRG4 is a high-performance, dual inverter from Texas Instruments designed with a focus on power efficiency and signal integrity. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with a variety of logic levels.

Key Features

  • Logic Type: Dual Inverter with Open Drain Outputs
  • Supply Voltage Range: 1.65 V to 5.5 V, accommodating a wide range of applications from battery-powered devices to industrial systems.
  • Output Drive Capacity: Capable of sinking significant current, making it suitable for driving LEDs or other low-power devices.
  • Logic Level Translation: Ability to translate between different logic levels, allowing for seamless integration in mixed-voltage environments.
  • Propagation Delay: Fast propagation delay times ensure high-speed operation for critical applications.
  • Package: Comes in an SC70-6 package, which is compact and suitable for space-constrained applications.

Applications

The SN74LVC2G06DCKRG4 is incredibly versatile and can be used in a range of applications, including:

  • Servers and Networking Equipment
  • Consumer Electronics
  • Portable and Battery-powered Devices
  • Industrial Control Systems
  • Signal Conditioning

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVC2G06DCKRG4 is no exception. The device is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions.

Environmental Compliance

This product is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

With its robust feature set and Texas Instruments' reputation for quality, the SN74LVC2G06DCKRG4 is an excellent choice for designers looking to incorporate reliable logic functions into their systems.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1393 $50.1480
770+ $0.1305 $100.4850
1,190+ $0.1261 $150.0590
1,710+ $0.1173 $200.5830
2,215+ $0.1129 $250.0735
2,765+ $0.1085 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,180 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess