EN
  • EN
  • DE

SN74LVC2G14DCKTG4

Part No SN74LVC2G14DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER SCHM TRG DL SOT70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.3 V to 1.4 V
Logic Level - High 1.4 V to 3.7 V
Max Propagation Delay @ V, Max CL 4.3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 1100592-SN74LVC2G14DCKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G14DCKTG4 CAD Model

Description

The SN74LVC2G14DCKTG4 from Texas Instruments is a high-performance, dual Schmitt-trigger inverter integrated circuit designed for use in a wide array of digital electronics. This advanced logic gate is a part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

This particular device is optimized for 3.3V to 5V VCC operation, making it suitable for interfacing with both TTL and CMOS logic levels. The SN74LVC2G14DCKTG4 features two independent inverters with Schmitt-trigger inputs, which provide a hysteresis effect, thereby enhancing noise immunity and allowing for slow input transition signals.

One of the key benefits of this product is its small footprint. Housed in an SC70-6 package, it is ideal for space-constrained applications. Despite its compact size, the SN74LVC2G14DCKTG4 does not compromise on performance, offering a balanced propagation delay and transition times, which contribute to its efficient operation in high-speed switching applications.

The SN74LVC2G14DCKTG4 also boasts a wide operating temperature range of -40°C to 85°C, ensuring reliability and functionality across various environmental conditions. Additionally, it features low power consumption and includes over-voltage tolerant inputs that allow the device to be used in scenarios where input voltages may exceed the VCC range without risking damage.

Key features of the SN74LVC2G14DCKTG4 include:

  • Logic type: Inverter Schmitt Trigger
  • Number of circuits: Dual
  • Supply voltage: 1.65V to 5.5V
  • Output current: ±8mA
  • Operating temperature: -40°C to 85°C
  • Mounting type: Surface mount
  • Package / Case: SC-70-6

Overall, the SN74LVC2G14DCKTG4 is an excellent choice for designers seeking a reliable and compact dual inverter Schmitt trigger. Its compatibility with various logic levels, low power consumption, and robust performance make it a versatile component for a broad range of digital applications.

You May Also Be Interested in

NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0951 $50.4030
1,125+ $0.0891 $100.2375
1,745+ $0.0861 $150.2445
2,500+ $0.0800 $200.0000
3,250+ $0.0770 $250.2500
4,055+ $0.0740 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,130 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess