EN
  • EN
  • DE

SN74LVC2G17DCKTG4

Part No SN74LVC2G17DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DL SCHMIT TRIG SC70-6 / Schmitt Trigger Buffer 2-CH Non-Inverting CMOS 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 795111-SN74LVC2G17DCKTG4
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC2G17
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G17DCKTG4 CAD Model

Description

The SN74LVC2G17DCKTG4 is a high-performance, dual Schmitt-trigger buffer produced by Texas Instruments, designed to operate from a 1.65 V to 5.5 V power supply. This makes it suitable for interfacing with a wide range of devices in mixed-voltage systems. The device is part of the LVC family, which is known for low-voltage operation and high-speed interfacing.

Key Features

  • Logic Type: Schmitt-trigger buffer
  • Number of Channels: 2
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Output Type: Push-Pull
  • Mounting Type: Surface Mount
  • Package / Case: SC-70 (SOT-363)
  • Operating Temperature: -40°C to +125°C
  • Logic Level - Low: 0.8V (Max) at 3.3V
  • Logic Level - High: 2V (Min) at 3.3V

Performance Advantages

The SN74LVC2G17DCKTG4 boasts a 5-V tolerant input, which allows for direct interfacing with TTL levels, and its outputs are capable of sinking and sourcing significant current, up to 32 mA. This makes it suitable for driving LEDs or other high-current loads. The Schmitt-trigger inputs also provide a hysteresis which enhances noise immunity and allows for slow input transition signals, making the device especially useful in noisy environments.

Applications

Due to its versatility and performance, the SN74LVC2G17DCKTG4 is ideal for a variety of applications, including:

  • Signal conditioning
  • Line drivers
  • Input/Output buffering
  • Level shifting for mixed-voltage systems
  • Glitch-free power-up sequencing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC2G17DCKTG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial temperature range, ensuring reliable performance in a wide range of environments.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1593 $50.1795
770+ $0.1307 $100.6390
1,185+ $0.1266 $150.0210
1,635+ $0.1226 $200.4510
2,110+ $0.1185 $250.0350
2,825+ $0.1062 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess