EN
  • EN
  • DE

SN74LVC2G32DCUT

Part No SN74LVC2G32DCUT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 2CH 2-INP US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package US8
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1100607-SN74LVC2G32DCUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G32DCUT CAD Model

Description

SN74LVC2G32DCUT Dual 2-Input OR Gate by Texas Instruments

The SN74LVC2G32DCUT is a high-performance, dual 2-input OR gate integrated circuit from Texas Instruments, designed to meet the requirements of a wide range of digital applications. This device operates on a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. Its low-voltage operation and low power consumption make it an ideal choice for battery-operated and power-sensitive applications.

Key Features:

  • Logic Type: OR Gate
  • Number of Circuits: 2
  • Inputs per Circuit: 2
  • Operating Voltage Range: 1.65 V to 5.5 V
  • Output Current: ±32 mA
  • Mounting Type: Surface Mount
  • Package / Case: VSSOP-8
  • Operating Temperature Range: -40°C to +85°C
  • Logic Family: LVC
  • Logic Level - Low: 0.7 V (Max) @ 3.3 V
  • Logic Level - High: 2 V (Min) @ 3.3 V

The SN74LVC2G32DCUT is characterized for operation from -40°C to +85°C, ensuring reliability across a broad range of environmental conditions. The device comes in a compact VSSOP-8 package, which is ideal for space-constrained applications.

With its fast switching characteristics and high noise immunity, the SN74LVC2G32DCUT is optimized for high-speed signal processing. The balanced propagation delays and transition times contribute to its excellent operational stability and predictability, making it a solid choice for critical digital logic applications.

Whether you're designing consumer electronics, embedded systems, or complex digital circuits, the SN74LVC2G32DCUT from Texas Instruments offers the performance and flexibility needed to create efficient and reliable designs. Its compatibility with a wide range of supply voltages and the ability to drive up to ±32 mA of output current make it a versatile component for any digital logic designer's toolkit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1570

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1743 $50.5470
615+ $0.1633 $100.4295
955+ $0.1578 $150.6990
1,365+ $0.1468 $200.3820
1,770+ $0.1413 $250.1010
2,215+ $0.1357 $300.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,010 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess