EN
  • EN
  • DE

SN74LVC2G38DCUT

Part No SN74LVC2G38DCUT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND OD 2CH 2-INP 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features NAND Gate IC 2 Channel Open Drain 8-VSSOP
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-VFSOP (0.091", 2.30mm Width)
Case / Package 8-VSSOP
Family Name 74LVC2G38
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74LVC2G38DCUTDKR, 296-SN74LVC2G38DCUTCT, SN74LVC2G38DCUT-ND, 296-SN74LVC2G38DCUTTR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896767-SN74LVC2G38DCUT
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G38DCUT CAD Model

Description

Product Overview: SN74LVC2G38DCUT

The SN74LVC2G38DCUT is a high-performance, dual 2-input NAND gate with Schmitt-trigger inputs, designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the LVC family, which is well-known for its low-voltage operation and compatibility with 3.3V and 5V systems. It is designed to handle significant speed variations common in industrial, telecommunications, and consumer electronics applications.

The SN74LVC2G38DCUT operates from a 1.65V to 5.5V VCC range, allowing it to interface with a broad spectrum of digital systems. The device's Schmitt-trigger inputs include hysteresis, which enhances noise immunity and allows for slow input transition rates, making it particularly suitable for noisy environments where signal integrity is a concern.

Key Features:

  • Logic Type: Dual 2-Input NAND Gate with Schmitt-Trigger Inputs
  • Supply Voltage Range: 1.65V to 5.5V, accommodating various logic levels and providing design flexibility.
  • Logic Level Compatibility: 5V tolerant inputs enable interfacing with mixed-voltage systems without the need for level shifters.
  • High-Speed Performance: Propagation delay time is significantly reduced, ensuring quick response times for critical applications.
  • Low Power Consumption: The IC features a low power profile, which is crucial for battery-operated and power-sensitive devices.
  • Output Drive Capability: Capable of driving up to 24mA, providing robust signal delivery to downstream components.
  • Package: The device comes in a space-saving 8-pin USON package, ideal for compact PCB layouts.

Applications:

The SN74LVC2G38DCUT is versatile and can be used in various applications including:

  • Glitch-free power sequencing
  • Signal gating
  • Logic level conversion
  • Wave shaping
  • Interface circuitry
  • Wired-OR logic

Overall, the SN74LVC2G38DCUT by Texas Instruments is an excellent choice for designers looking for a reliable, high-performance NAND gate IC that can operate in a wide voltage range and offer robust noise immunity. Its versatility and low power consumption make it suitable for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3237 $50.1735
380+ $0.2656 $100.9280
585+ $0.2573 $150.5205
805+ $0.2490 $200.4450
1,040+ $0.2407 $250.3280
1,395+ $0.2158 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess