EN
  • EN
  • DE

TPS65053RGETG4

Part No TPS65053RGETG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 5CH 24-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1112511-TPS65053RGETG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65053RGETG4 CAD Model

Description

Product Overview: TPS65053RGETG4 from Texas Instruments

The TPS65053RGETG4 is a multi-functional, power management integrated circuit (PMIC) designed by Texas Instruments to meet the demanding requirements of portable and handheld applications. This versatile device includes multiple regulated power supplies, a high level of integration, and a host of features that enhance system performance and battery life.

Key Features

  • Multiple Power Outputs: The TPS65053RGETG4 includes three step-down converters for core, memory, and system voltages, and two 200-mA low-dropout (LDO) regulators for peripheral supplies.
  • High Efficiency: The step-down converters are based on a high-frequency synchronous switching design that provides excellent power efficiency, reducing heat and extending battery life.
  • Programmable Voltage Levels: Output voltages are programmable via an I2C-compatible interface, allowing for dynamic voltage scaling and power optimization.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the power-up and power-down of each supply in a controlled manner.
  • Low Quiescent Current: Designed for battery-powered applications, the TPS65053RGETG4 features low quiescent currents to minimize standby power consumption.

Applications

The TPS65053RGETG4 is ideal for a range of portable devices, including:

  • Smartphones and Tablets
  • Digital Cameras and Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices

Package and Quality

Encased in a compact 24-pin QFN package, the TPS65053RGETG4 is designed for space-constrained applications. It is RoHS compliant and adheres to Texas Instruments' high-quality standards, ensuring reliable operation across various conditions.

Conclusion

The TPS65053RGETG4 from Texas Instruments represents a robust solution for power management in portable electronics. With its mix of efficiency, programmability, and integration, it stands out as a comprehensive component for designers looking to optimize their power architecture and extend device runtime.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7812 $51.6548
60+ $1.6685 $100.1100
94+ $1.6121 $151.5374
134+ $1.4994 $200.9196
174+ $1.4430 $251.0820
217+ $1.3867 $300.9139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,180 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess