EN
  • EN
  • DE

SN74LVC2G74DCTR-P

Part No SN74LVC2G74DCTR-P
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case MSOP-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 741930-SN74LVC2G74DCTR-P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G74DCTR-P CAD Model

Description

The SN74LVC2G74DCTR-P is a versatile single positive-edge-triggered D-type flip-flop with clear and preset functionality, designed and manufactured by Texas Instruments. This high-performance, silicon-gate CMOS device is a fundamental component for a wide range of digital applications, including computing, data storage, and signal processing.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Operating Voltage: 1.65 V to 5.5 V, which facilitates interfacing in mixed-voltage environments and is suitable for battery-powered and low-power applications.
  • High Speed: Capable of operating at frequencies up to 250 MHz (typical at 5V), making it suitable for high-speed data processing.
  • Output Drive Capability: Can drive up to 24 mA at the outputs, providing good signal integrity.
  • Low Power Consumption: Features a low ICC of 10 μA max (typical), minimizing power usage in portable and low-power designs.
  • Logic Level Translation: Because of its wide operating voltage range, it can be used for translating logic levels between different operating voltages.
  • Packaging: Available in a space-saving 8-pin SM8 (DCT) package, which is suitable for surface-mount technology (SMT) and helps to reduce the PCB footprint.

Applications

The SN74LVC2G74DCTR-P is ideal for a variety of applications that require the storage or management of single-bit binary information. These applications include:

  • Registers
  • Counters
  • Control circuits
  • Data storage
  • Pattern generation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LVC2G74DCTR-P is no exception, with rigorous testing and quality control measures ensuring consistent performance and durability across a wide range of operating conditions.

Environmental Compliance

The SN74LVC2G74DCTR-P is compliant with RoHS (Restriction of Hazardous Substances) standards, reflecting Texas Instruments' dedication to environmental responsibility and the production of eco-friendly components.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess