EN
  • EN
  • DE

SN74LVC374ANSR

Part No SN74LVC374ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100MHz
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 10μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1255693-SN74LVC374ANSR
Manufacturer Homepage www.ti.com
Family Name SN74LVC374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC374ANSR CAD Model

Description

Product Overview: SN74LVC374ANSR by Texas Instruments

The SN74LVC374ANSR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit produced by Texas Instruments. This device is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74LVC374ANSR is designed for use in applications requiring the capture and storage of data under a clocked condition, making it ideal for a variety of digital systems such as computers, servers, and communication devices.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • Operating Voltage: 2.7V to 3.6V, ensuring compatibility with low-voltage systems and enabling use in battery-operated equipment.
  • Edge-Triggered Design: Captures data on the rising edge of the clock signal, which provides precise timing control for synchronous data transfer.
  • 3-State Outputs: Facilitates bus interfacing by allowing the outputs to be placed in a high-impedance state, thereby preventing bus contention.
  • High Drive Capability: Capable of driving up to 24mA, allowing for direct interfacing with a wide range of components.
  • Low Power Consumption: Utilizes advanced CMOS technology to minimize power usage, making it suitable for power-sensitive applications.

Applications

The SN74LVC374ANSR is versatile and can be used in a variety of digital applications. Its primary use is in data storage and transfer systems where reliable and fast performance is critical. It can be found in:

  • Data communication equipment
  • Personal computers and servers
  • Embedded systems
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVC374ANSR is no exception. It is designed to meet or exceed the stringent requirements of the electronics industry, ensuring long-term performance and stability in a wide range of environmental conditions.

Package and Availability

The SN74LVC374ANSR is available in a SOIC-20 package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. For detailed specifications and purchasing options, please refer to the Texas Instruments website or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3282 $50.8710
375+ $0.2693 $100.9875
575+ $0.2609 $150.0175
795+ $0.2525 $200.7375
1,025+ $0.2441 $250.2025
1,375+ $0.2188 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess