EN
  • EN
  • DE

SN74LVC3G04YEAR

Part No SN74LVC3G04YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 3CH 3-INP 8DSBGA / Inverter IC 3 Channel 8-XFBGA, DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 8-XFBGA, DSBGA
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC3G
Other Names 296-14043-2,296-14043-1,296-14043-2,296-SN74LVC3G04YEARDKR,296-14043-1,-296-14043-1R,-296-14043-1,296-14043-1R,296-SN74LVC3G04YEARCT,296-SN74LVC3G04YEARTR,-SN74LVC3G04YEARR,296-14043-2R,-296-14043-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257678-SN74LVC3G04YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G04YEAR CAD Model

Description

The SN74LVC3G04YEAR is a high-performance, triple inverter gate integrated circuit from Texas Instruments, designed for applications requiring the inverting of digital signals. This advanced technology logic gate is part of the LVC family, which operates at a lower voltage and with higher speed capabilities compared to traditional logic gates.

Key Features

  • Supply Voltage Range: The device operates on a supply voltage range of 1.65 to 5.5 V, making it suitable for interfacing with both 3.3V and 5V systems.
  • Logic Level Translation: Its wide voltage range allows for seamless translation of logic levels between different operating voltages, which is essential for mixed-voltage system designs.
  • High Drive: The SN74LVC3G04YEAR can drive up to 24 mA at the output, allowing for direct drive of LEDs and other high-drive components without the need for additional buffering.
  • Low Power Consumption: The device is characterized by low power consumption, making it an excellent choice for power-sensitive applications.
  • Multiple Package Options: Texas Instruments offers this IC in several package types, including the compact VSSOP (Very Small Shrink Outline Package), which is ideal for space-constrained applications.

Applications

The SN74LVC3G04YEAR is versatile and can be used in a wide range of electronic systems, including:

  • Smartphones, tablets, and other portable devices
  • Computing peripherals such as keyboards and mice
  • Consumer electronics, including set-top boxes and gaming consoles
  • Industrial control systems and automation
  • Embedded systems requiring logic level shifting or signal inversion

Quality and Reliability

As with all Texas Instruments products, the SN74LVC3G04YEAR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools, to assist engineers in integrating this component into their designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7139 $53.5425
175+ $0.5858 $102.5150
265+ $0.5675 $150.3875
365+ $0.5492 $200.4580
475+ $0.5309 $252.1775
635+ $0.4760 $302.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,160 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess