EN
  • EN
  • DE

SN74LVC3G14YZAR

Part No SN74LVC3G14YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description TRIPLE SCHMITT TRIGGER INVERTER | IC INVERTER SCHMITT 3CH 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 3
Features Schmitt Trigger
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.3V ~ 1.4V
Logic Level - High 1.4V ~ 3.7V
Max Propagation Delay at V, Max CL 4.3ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 8-DSBGA, 8-WCSP (1.9x0.9)
Manufacturer Package 8-XFBGA, DSBGA
Family Part Number 74LVC3G14
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255704-SN74LVC3G14YZAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G14YZAR CAD Model

Description

The SN74LVC3G14YZAR is a high-performance, triple Schmitt-trigger inverter designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, known for its low power consumption and high-speed operation. It is particularly suitable for use in applications that require noise threshold control, signal conditioning, or where slow input rise and fall times are present.

Key Features:

  • Logic Type: Triple Schmitt-Trigger Inverter
  • Supply Voltage Range: 1.65 V to 5.5 V, accommodating a wide range of applications from battery-powered devices to industrial equipment.
  • Output Drive Capability: Capable of driving up to 24 mA at the output, allowing for direct drive of LEDs or other loads within its capacity.
  • Logic Level Translation: Because of its wide voltage range, it can be used for interfacing between different logic levels in a mixed-voltage system.
  • Propagation Delay: Fast propagation delay times, typically 3.4 ns at 3.3 V, ensuring high-speed signal processing.
  • Operating Temperature: Designed to operate over a broad temperature range from -40°C to 85°C, making it suitable for industrial and automotive applications.
  • Package: Available in a compact 8-pin YZP package, optimizing board space.

Applications:

The SN74LVC3G14YZAR is versatile and can be used in a variety of applications, including:

  • Wave shaping and signal conditioning
  • Glitch removal on digital lines
  • Logic level translation for mixed-voltage systems
  • Automotive systems that require robust performance under harsh conditions
  • Consumer electronics that benefit from low power consumption

This device offers enhanced circuit flexibility, improved signal integrity, and robust performance, making it an excellent choice for designers looking for a reliable inverter solution. With its advanced Schmitt-trigger action, the SN74LVC3G14YZAR provides a hysteresis that makes it immune to slow or noisy input transitions, ensuring cleaner and more stable outputs.

For more information, detailed specifications, and support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess