EN
  • EN
  • DE
  • IT

SN74LVC3G17DCTR

Part No SN74LVC3G17DCTR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description TRIPLE SCHMITT TRIGGER BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Package SM8
Win Source Part Number 1255705-SN74LVC3G17DCTR
Manufacturer Homepage www.ti.com
Family Name SN74LVC3G17
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin Japan, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G17DCTR CAD Model

Description

The SN74LVC3G17DCTR from Texas Instruments is a high-performance, triple Schmitt-trigger buffer designed to operate from 1.65 V to 5.5 V. This makes it suitable for a wide range of applications, from battery-powered devices to industrial systems. The device is characterized for operation from -40°C to 85°C, making it reliable in diverse environments.

Key Features

  • Logic Type: Schmitt-Trigger Buffer
  • Number of Channels: 3
  • Input Type: Schmitt Trigger
  • Output Type: Push-Pull
  • Voltage - Supply: 1.65 V ~ 5.5 V
  • Current - Output High, Low: 32mA, 32mA
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-8
  • Operating Temperature: -40°C ~ 85°C

Product Benefits

The SN74LVC3G17DCTR is designed to ensure a high degree of noise immunity and output stability. The Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range. This feature is beneficial in applications where slow input transitions occur, or noise is present, ensuring reliable operation of the digital circuit.

Its low power consumption, combined with the high drive capability of 32mA on both high and low outputs, makes it an excellent choice for interfacing with high-capacity loads in a power-efficient manner. Furthermore, the device supports 5V tolerant inputs, allowing direct interfacing with 5V logic signals without the need for level shifting.

The SN74LVC3G17DCTR comes in a compact SOT-23-8 package, making it ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes, reducing production costs and time.

Applications

With its versatile features, the SN74LVC3G17DCTR is well-suited for a variety of applications, including:

  • Signal conditioning
  • Line drivers
  • Logic level translation
  • Glitch-free power-up / power-down circuits
  • Wave shaping and noise filtering

You May Also Be Interested in

Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.8072
Texas Instruments
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Lowest to $7.5743
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Lowest to $0.8872
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $9.6352
Maxim Integrated
Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Lowest to $5.0306
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS TRANSCVR 8BIT 20VSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.8090
Freescale Semiconductor - NXP
IC TRANSMISSION MOD 32-HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Lowest to $3.0888

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess