EN
  • EN
  • DE

SN74LVC3GU04YZPR

Part No SN74LVC3GU04YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 3CH 3-INP 8DSBGA / Inverter IC 3 Channel 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC3G
Other Names 296-16824-2,2156-SN74LVC3GU04YZPR-TITR,TEXTISSN74LVC3GU04YZPR,-296-16824-1,296-16824-1,-296-16824-1,-SN74LVC3GU04YZPRR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257673-SN74LVC3GU04YZPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC3GU04YZPR CAD Model

Description

The SN74LVC3GU04YZPR from Texas Instruments is a high-performance, triple inverter gate designed for 1.65-V to 5.5-V VCC operation. This device is part of the LVC family, which means it is optimized for low-voltage applications and is capable of interfacing with multiple voltage levels without the need for external components. The SN74LVC3GU04YZPR is available in a compact, lead-free DSBGA package, making it ideal for space-constrained applications.

Key Features:

  • Logic Type: Triple Inverter Gate
  • Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels and providing design flexibility.
  • Logic Level Compatibility: 5 V tolerant inputs enable interfacing with higher voltage logic levels without damage.
  • Output Drive Capability: Capable of driving up to 24 mA at the output, ensuring strong signal transmission and driving capability.
  • Propagation Delay: Fast propagation delays, typically 3.4 ns at 3.3 V, allow for high-speed operation in critical applications.
  • Power Consumption: Low power consumption with a typical ICC of only 10 μA maximum, making it suitable for battery-powered and energy-saving applications.
  • Package: Supplied in an ultra-small 8-ball DSBGA package (YZP), which minimizes the footprint on PCBs.
  • RoHS Compliant: Meets environmental standards, being lead-free and RoHS compliant.

Applications:

The SN74LVC3GU04YZPR is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Smartphones and portable electronics where space is at a premium
  • Signal processing where high-speed inversion is required
  • Interface circuitry where level shifting is necessary
  • Embedded systems requiring low power consumption
  • General digital logic support circuits

With its combination of low-voltage operation, high-speed performance, and compact packaging, the SN74LVC3GU04YZPR is an excellent choice for designers looking to optimize their digital systems while maintaining a small hardware footprint.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess