EN
  • EN
  • DE
  • IT

SN74LVC573AN

Part No SN74LVC573AN
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL TRANSPAR LATCH 20-DIP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVC
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74LVC573
Other Names -SN74LVC573ANE4R,SN74LVC573ANE4,-296-8528-5,296-8528-5,-296-8528-5,TEXTISSN74LVC573AN,-SN74LVC573ANE4,-SN74LVC573ANR,SN74LVC573ANE4,2156-SN74LVC573AN
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257235-SN74LVC573AN
Ultra Librarian 3D Model Ultra Librarian SN74LVC573AN CAD Model

Description

The SN74LVC573AN is an octal transparent D-type latch from Texas Instruments. It is designed for 1.65-V to 3.6-V VCC operation and features 3-state outputs designed specifically for driving highly capacitive or relatively low-impedance loads. The SN74LVC573AN is particularly suitable for implementing buffer registers, input/output (I/O) ports, bidirectional bus drivers, and working registers.

The SN74LVC573AN has eight D-type latches, each with its own output buffer. The latches are transparent, meaning that the data on the D inputs is passed to the outputs whenever the latch enable (LE) signal is high. When LE is low, the latches are held in their current state.

The SN74LVC573AN also has a 3-state output enable (OE) signal. When OE is high, the outputs are enabled and the data on the latches is passed to the output pins. When OE is low, the outputs are disabled and the outputs are in a high-impedance state.

The SN74LVC573AN is available in a variety of packages, including 20-pin PDIP, 20-pin SOIC, 20-pin SSOP, and 20-pin TVSOP. It is also available in a leadless (Pb-free) version.

Here is a more detailed description of the SN74LVC573AN's features and benefits:

Octal transparent D-type latches: The SN74LVC573AN has eight D-type latches, each with its own output buffer. This makes it ideal for applications where multiple data signals need to be latched and stored simultaneously. Transparent latches: The transparent latches allow the data on the D inputs to be passed to the outputs whenever the latch enable (LE) signal is high. This makes the SN74LVC573AN ideal for applications where data needs to be latched on the fly. 3-state output enable: The 3-state output enable (OE) signal allows the outputs to be disabled when not needed. This can help to reduce power consumption and improve noise immunity. Low power consumption: The SN74LVC573AN consumes very little power, making it ideal for battery-powered applications. Wide operating voltage range: The SN74LVC573AN can operate at voltages from 1.65 V to 3.6 V. This makes it compatible with a wide range of systems. Available in a variety of packages: The SN74LVC573AN is available in a variety of packages, including 20-pin PDIP, 20-pin SOIC, 20-pin SSOP, and 20-pin TVSOP. This makes it easy to find the right package for your application. The SN74LVC573AN is a versatile and easy-to-use octal transparent D-type latch. It is ideal for a wide range of applications, including:

Buffer registers I/O ports Bidirectional bus drivers Working registers Data acquisition systems Control systems Test and measurement equipment Automotive electronics Consumer electronics Industrial electronics If you are looking for a reliable and high-performance octal transparent D-type latch, the SN74LVC573AN is a great option to consider.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.8278
Texas Instruments
IC TRANSP LATCH OCT D 3ST 20-DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.9412
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1462
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20DHVQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DHVQFN (4.5x2.5)
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.3027
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $1.0115
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4632
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.1996

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess