Product Overview: SN74LVC861ADGVR from Texas Instruments
The SN74LVC861ADGVR is a high-performance, 10-bit bus transceiver from Texas Instruments, designed with the precision and reliability required for modern digital signal processing and data transmission applications. This integrated circuit is part of the LVC family, which is characterized by low-voltage operation and compatibility with 5V systems. It is particularly suitable for interfacing between different voltage domains in mixed-voltage systems.
Key Features
- Logic Level Translation: The device can translate signals between 3.3V and 5V logic levels, making it versatile for multi-voltage systems.
- High Drive: Outputs can drive up to 24mA, ensuring strong signal integrity even in heavy load conditions.
- Low Power Consumption: With a typical low power consumption, the SN74LVC861ADGVR is ideal for power-sensitive applications.
- Bus Hold: The device features bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors.
- Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for industrial applications.
Applications
The SN74LVC861ADGVR is commonly used in a variety of applications, including:
- Data communication and networking
- Servers and telecom infrastructure
- Embedded systems and microcontroller interfacing
- Signal buffering and isolation
Package and Quality
Encased in a compact TVSOP (Thin Shrink Small Outline Package), the SN74LVC861ADGVR is designed for space-constrained applications. The package is RoHS compliant and is designed for surface-mount technology (SMT), facilitating efficient assembly and manufacturing processes. Texas Instruments ensures high-quality standards, and this product is subjected to rigorous testing and validation to meet industry specifications.
Availability
This product is widely available through Texas Instruments' distribution network, ensuring prompt delivery and support for both sample quantities and volume orders. Detailed technical documentation, including datasheets, application notes, and design resources, are available to support the integration and use of the SN74LVC861ADGVR in your projects.