EN
  • EN
  • DE
  • IT

SN74LVC8T245PWG4

Part No SN74LVC8T245PWG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.65V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1255779-SN74LVC8T245PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC8T245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC8T245PWG4 CAD Model

Description

The SN74LVC8T245PWG4 is a versatile, octal-level shifting transceiver from Texas Instruments, designed to address the needs for efficient voltage translation between different logic levels. This device is particularly suitable for multi-voltage digital system applications, such as interfacing between a 3.3V microcontroller and 5V peripherals, or vice-versa. The SN74LVC8T245PWG4 ensures seamless communication between devices operating at different voltage levels within the range of 1.65V to 5.5V.

Featuring eight bidirectional data channels, the SN74LVC8T245PWG4 allows for simultaneous transmission and reception of signals. Each data path comes with its own directional control, which is ideal for flexible data transfer operations. The device also includes dual-supply voltage pins, V<sub>CCA and V<sub>CCB, which enable the transceiver to interface between two different voltage domains smoothly.

The SN74LVC8T245PWG4 is designed with bus-hold circuitry on its data I/Os, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors. Additionally, the device supports high-speed signal propagation with a maximum data rate that is dependent on the voltage level applied, thus accommodating fast communication protocols and high-performance systems.

In terms of packaging, the SN74LVC8T245PWG4 is available in a 24-pin TSSOP (Thin Shrink Small Outline Package), which is well-suited for space-constrained applications. The device also features a power-off protection that ensures I/O lines remain in a high-impedance state when the device is powered down, thereby preventing any potential damage from occurring due to mismatched voltage levels.

With its robust design and compatibility with mixed-voltage systems, the SN74LVC8T245PWG4 transceiver is an excellent choice for designers looking to bridge the gap between different logic families, ensuring data integrity and system reliability. Whether used in consumer electronics, industrial control systems, or communication infrastructure, the SN74LVC8T245PWG4 by Texas Instruments stands out as a high-performance solution for digital level translation.

You May Also Be Interested in

Texas Instruments
BUS TRANSCEIVER / Translator Circuit Channel
Need more? Email Us
ON Semiconductor
IC XLATOR PECL-TTL 1:2 FNO 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Lowest to $5.9330
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 24SOIC / Translator Circuit Channel 24-SOIC
Lowest to $3.2598
NXP / Nexperia
IC TRANSLATOR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 6 Channel 16-DHVQFN (2.5x3.5)
Lowest to $0.8822
Nexperia USA Inc.
IC TRANSLATOR BIDIR 16WLCSP
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Lowest to $1.5720
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.4662
Maxim Integrated
IC TRANSLATOR BIDIR 20TSSOP
Need more? Email Us
ON Semiconductor
IC XLATOR DL PECL-TTL DFF 8TSSOP
Lowest to $1.1306

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2661 $57.2115
450+ $0.2493 $112.1850
700+ $0.2409 $168.6300
1,000+ $0.2240 $224.0000
1,300+ $0.2156 $280.2800
1,625+ $0.2072 $336.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,580 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess