EN
  • EN
  • DE

SN74LVCE161284DGGR

Part No SN74LVCE161284DGGR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC IEEE STD 1284 TXRX 48-TSSOP / IEEE STD 1284 Translation Transceiver IC 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LVCE
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 3V ~ 3.6V
Number of Bits 19
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74LVCE161284
Other Names 296-18822-1,-74LVCE161284DGGRG4,-74LVCE161284DGGRE4,-296-18822-1,296-18822-6,296-18822-2,74LVCE161284DGGRE4,-SN74LVCE161284DGGRR,-74LVCE161284DGGRE4R,74LVCE161284DGGRG4,-296-18822-1,74LVCE161284DGGRE4,74LVCE161284DGGRG4,-74LVCE161284DGGRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256225-SN74LVCE161284DGGR
Ultra Librarian 3D Model Ultra Librarian SN74LVCE161284DGGR CAD Model

Description

Product Overview: SN74LVCE161284DGGR

The SN74LVCE161284DGGR is a high-performance, 19-bit universal bus driver from Texas Instruments, designed to cater to the demanding requirements of high-speed signal transmission while maintaining signal integrity. This integrated circuit is part of the LVCE logic family and offers a plethora of features that make it an ideal choice for a wide range of applications, including telecommunications, computing, and industrial systems.

Key Features

  • Interface Type: The SN74LVCE161284DGGR comes with a 3-state universal bus driver interface which is compatible with various standard logic levels.
  • Logic Family: This device is a member of the LVCE family, which is known for its low-voltage operation and low power consumption.
  • Supply Voltage Range: It operates efficiently over a wide supply voltage range of 2.7V to 3.6V, making it versatile for use in systems with varying power supplies.
  • Output Current: The product can drive up to -32 mA or +64 mA, ensuring strong signal driving capabilities.
  • Pin Count: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package), it offers a compact footprint for space-constrained applications.
  • Operating Temperature: The device is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Performance and Quality

The SN74LVCE161284DGGR boasts high-speed performance with minimal propagation delays, which is critical for maintaining the integrity of high-frequency signals. The balanced output drive offers fast transition times, which contributes to its high-speed characteristics. Texas Instruments ensures that this product is manufactured to the highest quality standards, providing robustness and longevity in a variety of applications.

Applications

With its versatile features, the SN74LVCE161284DGGR is suitable for a range of applications. It is commonly used in:

  • Data communication systems
  • Servers and networking equipment
  • High-speed data acquisition systems
  • Industrial control systems
  • Signal routing and distribution applications

In summary, the SN74LVCE161284DGGR from Texas Instruments is a state-of-the-art universal bus driver that offers a combination of high-speed operation, low power consumption, and reliable performance, making it an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Pericom
Lowest to $8.2081
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9613 $50.3421
42+ $2.4298 $102.0516
64+ $2.3539 $150.6496
88+ $2.2780 $200.4640
114+ $2.2020 $251.0280
152+ $1.9742 $300.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess