EN
  • EN
  • DE

SN74LVCH16541ADGGR

Part No SN74LVCH16541ADGGR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74LVCH16541
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255813-SN74LVCH16541ADGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16541ADGGR CAD Model

Description

SN74LVCH16541ADGGR - 16-Bit Bus Transceiver with 3-State Outputs

The SN74LVCH16541ADGGR is a high-performance, 16-bit bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between two data buses. This integrated circuit (IC) is part of TI's advanced LVCH family, which operates at low voltage while maintaining compatibility with mixed-voltage systems.

Constructed with an advanced BiCMOS technology, the SN74LVCH16541ADGGR is optimized for low operational and standby power consumption, making it an ideal choice for power-sensitive applications. It supports a wide data voltage range of 2.7V to 3.6V and is capable of interfacing with 5V logic signals without damage, thanks to its 5V-tolerant inputs and outputs.

The device features two sets of eight bidirectional data paths, with each set having separate input-output (DIR) and output-enable (OE) controls. When the DIR input is high, data flows from the A ports to the B ports, and when it is low, data flows from the B ports to the A ports. The OE input, when low, activates the outputs; when high, it places the outputs in a high-impedance state, effectively disconnecting the transceiver from the bus.

The SN74LVCH16541ADGGR is housed in a space-saving 48-pin TSSOP (Thin Shrink Small Outline Package) that is well-suited for compact designs. Its balanced propagation delays and output transition times ensure reliable, high-speed data transmission and reception, which is essential for modern digital systems.

Key features of the SN74LVCH16541ADGGR include:

  • 16-bit bidirectional data flow with dual 8-bit bus transceivers
  • 3-state outputs for bus-oriented applications
  • Wide operating voltage range (2.7V to 3.6V)
  • 5V-tolerant inputs and outputs for interfacing with mixed-voltage systems
  • Low power consumption for energy-efficient designs
  • 48-pin TSSOP packaging for compact footprint
  • Support for high-speed signal propagation

With its robust feature set and advanced technology, the SN74LVCH16541ADGGR is an excellent choice for designers looking to implement efficient data bus communication in applications such as computing, networking, and telecommunications. Its high-speed operation, low power draw, and compatibility with various logic levels make it a versatile component for a wide range of digital systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1105 $55.5250
110+ $0.9112 $100.2320
170+ $0.8828 $150.0760
235+ $0.8543 $200.7605
305+ $0.8258 $251.8690
410+ $0.7404 $303.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,508 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess