EN
  • EN
  • DE

SN74LVCH16901DGGR

Part No SN74LVCH16901DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT UNIVERSAL BUS TRANSCEIVER WITH PARITY GENERATORS/CHECKERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCH
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 1255822-SN74LVCH16901DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVCH16901
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16901DGGR CAD Model

Description

Overview of SN74LVCH16901DGGR

The SN74LVCH16901DGGR is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its expertise in semiconductor design. This particular device is part of the LVCH family, which is known for its low-voltage operation and high-speed interface technology. The SN74LVCH16901DGGR is designed to meet the rigorous demands of modern digital systems, providing a reliable and efficient solution for data management and signal processing.

Key Features

  • Logic Type: Universal Bus Driver
  • Number of Channels: 18
  • Output Type: 3-State
  • Voltage - Supply: 2.3V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 56-TFSOP (0.240", 6.10mm Width)
  • Supplier Device Package: 56-TSSOP

The device features a universal bus driver with 18 channels, each capable of handling high-speed data transmission with robust signal integrity. The 3-state outputs allow for connection to a bus or data lines where multiple devices may need to take turns driving. This is particularly useful in multiplexed data bus applications where control and flexibility are paramount.

Applications

The SN74LVCH16901DGGR is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Memory Interface
  • Data Communication
  • Server and Networking Infrastructure
  • Signal Routing
  • Industrial Control Systems

Its low-voltage operation makes it an energy-efficient choice for battery-operated devices, while its high-speed capabilities ensure it can keep up with the fast-paced data requirements of modern technology.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVCH16901DGGR is no exception and is built to provide consistent performance over a wide temperature range, ensuring reliability in various environments. The surface mount package allows for efficient assembly and a compact footprint on printed circuit boards.

Whether you're designing a complex digital system or looking for a reliable component for high-speed data transmission, the SN74LVCH16901DGGR from Texas Instruments is a choice that promises to deliver both performance and durability.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114BGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9914 $55.9398
16+ $6.5571 $104.9136
24+ $6.3522 $152.4528
33+ $6.1473 $202.8609
43+ $5.9424 $255.5232
57+ $5.3277 $303.6789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess