SN74LVCH244ADBRG4 - Texas Instruments Octal Buffer/Driver
The SN74LVCH244ADBRG4 is a high-performance, octal buffer and line driver designed to facilitate the interfacing between low-voltage, high-speed logic circuits and other voltage levels. Manufactured by Texas Instruments, this device is part of the SN74 family, which is renowned for its robustness, versatility, and efficiency in a wide range of applications.
Constructed with an advanced BiCMOS technology, the SN74LVCH244ADBRG4 is optimized for 3.3V to 5.5V VCC operation, making it ideal for systems that require a bridge between 3.3V and 5V logic without the need for direction control. This feature simplifies the design and increases system reliability by eliminating the potential for bus contention in a mixed-voltage environment.
The device features eight non-inverting buffers and drivers with 3-state outputs (D1 to D8), which can be employed as memory address drivers, clock drivers, and bus-oriented transmitters/receivers. The 3-state outputs, which are controlled by the output enable (OE) inputs, allow the outputs to be placed in a high-impedance state, thus facilitating bidirectional data flow with external pull-up/down resistors and sharing the same data lines.
Key specifications of the SN74LVCH244ADBRG4 include:
- Logic Family: LVCH
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage Range: 3.3V to 5.5V
- Output Current: -24mA / 24mA
- Propagation Delay Time: 2.6ns at 5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-20
With its low-voltage operation and fast propagation delay, the SN74LVCH244ADBRG4 is particularly well-suited for use in high-speed signal buffering applications across telecommunications, computing, and consumer electronics. Its SSOP-20 (Shrink Small Outline Package) ensures a compact footprint on printed circuit boards, making it a practical choice for space-constrained designs.
Overall, the SN74LVCH244ADBRG4 from Texas Instruments represents a reliable, efficient solution for designers looking to optimize signal integrity and maintain robust communication between different voltage domains within their electronic systems.