EN
  • EN
  • DE

SN74LVCU04AD

Part No SN74LVCU04AD
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOIC / Inverter IC 6 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVCU
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.4V ~ 0.65V
Logic Level - High 1.32V ~ 2.88V
Max Propagation Delay @ V, Max CL 3.8ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LVCU04
Other Names -296-9861-5,TEXTISSN74LVCU04AD,SN74LVCU04ADE4,-SN74LVCU04ADR,296-9861-5,SN74LVCU04ADE4,SN74LVCU04ADG4,SN74LVCU04ADG4,2156-SN74LVCU04AD,296-SN74LVCU04AD,296-9861-5,-296-9861-5
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257570-SN74LVCU04AD
Ultra Librarian 3D Model Ultra Librarian SN74LVCU04AD CAD Model

Description

Product Overview: SN74LVCU04AD

The SN74LVCU04AD from Texas Instruments is a high-performance, hex inverter chip designed to operate within a wide voltage range of 1.65 V to 5.5 V. This versatile component is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. The SN74LVCU04AD is particularly suitable for various applications, including signal processing, data communication, and computing where power efficiency and reliability are essential.

Key Features

  • Logic Type: Hex Inverter
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Logic Case Style: SOIC
  • No. of Pins: 14
  • Propagation Delay: The device boasts a propagation delay of 2.9 ns at 3.3 V, ensuring fast signal processing.
  • Output Current: Capable of sourcing or sinking up to 24 mA of output current, making it suitable for driving multiple loads.

Performance and Flexibility

The SN74LVCU04AD is designed to have a high tolerance for slow input rise and fall times, which makes it ideal for interfacing with a wide range of input devices. Furthermore, with its broad supply voltage range, the device can be integrated into systems that operate on different logic levels, providing a high degree of flexibility for system designers.

Robust Design

With its robust design, the SN74LVCU04AD is equipped to handle electrostatic discharge (ESD) protection, ensuring the device's longevity and reliability in harsh environments. The chip's inputs and outputs are designed to withstand ±8 kV human body model (HBM) ESD strikes without sustaining damage.

Applications

Due to its high-speed capabilities and low-power consumption, the SN74LVCU04AD is an excellent choice for a wide range of applications, including:

  • Telecommunications
  • Servers and Networking Equipment
  • Consumer Electronics
  • Portable Devices
  • Embedded Systems

The SN74LVCU04AD from Texas Instruments is a reliable and efficient solution for designers looking to implement hex inverting functions with minimal power draw and a small footprint, ensuring seamless integration into a variety of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8059 $52.3835
155+ $0.6613 $102.5015
235+ $0.6406 $150.5410
325+ $0.6200 $201.5000
420+ $0.5993 $251.7060
560+ $0.5373 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess