EN
  • EN
  • DE

SN74LVCZ244ADWR

Part No SN74LVCZ244ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LVCZ244
Other Names SN74LVCZ244ADWRE4,296-9875-1,2156-SN74LVCZ244ADWR,TEXTISSN74LVCZ244ADWR,SN74LVCZ244ADWRG4,-296-9875-1,-SN74LVCZ244ADWRG4R,-SN74LVCZ244ADWRE4R,SN74LVCZ244ADWRE4,-SN74LVCZ244ADWRE4,SN74LVCZ244ADWRG4,296-9875-6,-SN74LVCZ244ADWRG4,296-9875-2,-296-9875-1,-SN74LVCZ244ADWRR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259276-SN74LVCZ244ADWR
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ244ADWR CAD Model

Description

Product Overview: SN74LVCZ244ADWR

The SN74LVCZ244ADWR is a high-performance, octal buffer/line driver designed by Texas Instruments to meet the needs of modern high-speed digital systems. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Wide Operating Voltage Range: This device is designed to operate from 1.65V to 3.6V, making it suitable for a variety of low-voltage applications.
  • High Drive Capability: The SN74LVCZ244ADWR can drive up to 24mA at the outputs, providing reliable signal integrity and the ability to drive heavier loads.
  • Low Power Consumption: The LVC technology ensures low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • Bus Hold on Data Inputs: The device includes a bus hold feature that eliminates the need for external pull-up or pull-down resistors, thus simplifying the design and reducing component count.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus-oriented applications and easier multiplexing.
  • Wide Operating Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 85°C.

Package and Quality

The SN74LVCZ244ADWR comes in a wide-body SOIC (DW) package with 20 pins. The package is designed for improved thermal performance and is suitable for surface-mount technology (SMT). Texas Instruments ensures high-quality manufacturing standards, and the device is RoHS compliant, adhering to environmental regulations.

Applications

This buffer/line driver is versatile and can be used in a wide range of applications, including:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission and signal buffering
  • Support for live insertion and withdrawal in servers and telecom systems

Conclusion

In summary, the SN74LVCZ244ADWR from Texas Instruments is a robust and reliable solution for digital systems requiring high-speed, low-voltage operation with the added benefits of bus hold and 3-state outputs. Its wide operating voltage range, low power consumption, and compatibility with mixed-voltage systems make it an excellent choice for designers looking to optimize their digital applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2592 $50.3680
100+ $1.0332 $103.3200
150+ $1.0010 $150.1500
210+ $0.9687 $203.4270
270+ $0.9364 $252.8280
360+ $0.8395 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess