EN
  • EN
  • DE

SN74LVCZ244ANSR

Part No SN74LVCZ244ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74LVCZ244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74LVCZ244ANSRG4-NDR,SN74LVCZ244ANSRG4,SN74LVCZ244ANSRE4,SN74LVCZ244ANSR-ND,SN74LVCZ244ANSRG4-ND,-296-28679-1-ND,SN74LVCZ244ANSRE4-ND,-SN74LVCZ244ANSRE4,-SN74LVCZ244ANSRG4,-SN74LVCZ244ANSR-NDR,296-28679-2,296-28679-1,-SN74LVCZ244ANSRE4-NDR,296-28679-6
Standard Package 2,000
Win Source Part Number 1095201-SN74LVCZ244ANSR
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ244ANSR CAD Model

Description

Product Overview: SN74LVCZ244ANSR

The SN74LVCZ244ANSR is a high-performance integrated circuit from Texas Instruments, designed to provide robust buffering and driving capabilities for a wide range of digital applications. This device is part of the SN74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Voltage Range: Operates from 1.65 V to 3.6 V, facilitating integration in low-voltage systems.
  • Drive Strength: Capable of driving up to 24 mA at the outputs, providing reliable signal transmission to downstream components.
  • 3-State Outputs: Allows for connection to a bus-structured configuration without the risk of bus contention.
  • Input Compatibility: 5V tolerant inputs, which enable the device to interface with higher voltage logic levels without damage.

Performance and Quality

The SN74LVCZ244ANSR is designed for optimal speed performance without compromising on power efficiency. It features a balanced propagation delay and transition times, which ensures high-speed data transmission and minimizes signal skew. Additionally, the device is characterized for operation from -40°C to 85°C, making it suitable for industrial applications.

Package and Footprint

Housed in a compact 20-pin SOP (Small Outline Package), the SN74LVCZ244ANSR is designed for space-constrained applications. Its surface-mount footprint allows for a streamlined PCB design process and is well-suited for automated assembly processes.

Applications

With its robust design and versatile features, the SN74LVCZ244ANSR is ideal for a variety of applications, including:

  • Signal buffering and driving in bus-oriented systems
  • Memory address drivers
  • Clock drivers
  • Power management systems
  • Telecommunications and networking equipment

The SN74LVCZ244ANSR from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable, and efficient integrated circuits for the electronics industry. Whether for commercial or industrial use, this product delivers consistent performance and integration ease, making it a top choice for designers and engineers.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess