EN
  • EN
  • DE

SN74LVCZ245APWRG4

Part No SN74LVCZ245APWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255860-SN74LVCZ245APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ245APWRG4 CAD Model

Description

SN74LVCZ245APWRG4: Bidirectional Transceiver from Texas Instruments

The SN74LVCZ245APWRG4 is a high-performance, octal bidirectional transceiver from Texas Instruments designed for asynchronous communication between data buses. This integrated circuit is part of Texas Instruments' LVC (Low-Voltage CMOS) family and is capable of operating with a 1.65V to 3.6V supply, making it suitable for interfacing with low-voltage microprocessors and microcontrollers in a variety of applications.

The device features eight bidirectional data lines, which allow for convenient direction control of data flow between two buses. The direction control (DIR) input determines the direction of data flow. When DIR is high, data flows from the A ports to the B ports, and when DIR is low, the data flows from the B ports to the A ports. Additionally, the output enable (OE) input can be used to disable the device, thereby isolating the buses and placing the outputs in a high-impedance state.

Each data line is equipped with robust ESD protection, which ensures that the SN74LVCZ245APWRG4 is safeguarded against electrostatic discharge events, enhancing the reliability and longevity of the product in real-world applications. The device also supports bus hold functionality, which maintains the last active state of the outputs when the input is no longer driven, thus eliminating the need for external pull-up or pull-down resistors.

The SN74LVCZ245APWRG4 is available in a TSSOP (Thin Shrink Small Outline Package) form factor, specifically the 20-pin PWR variant, which is optimized for reduced space consumption on printed circuit boards (PCBs). This makes it an excellent choice for space-constrained applications such as portable electronics, computing devices, and communication systems.

With its low-voltage operation, bidirectional interface, and compact size, the SN74LVCZ245APWRG4 from Texas Instruments is a versatile solution for facilitating communication between digital systems. Its high-speed performance and compatibility with mixed-voltage environments ensure that it is a reliable component for modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess