EN
  • EN
  • DE

SN74LVT125DRG4

Part No SN74LVT125DRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT QUADRUPLE BUS BUFFERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1255862-SN74LVT125DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVT125
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVT125DRG4 CAD Model

Description

SN74LVT125DRG4 - Low-Voltage Quadruple Bus Buffer Gates with 3-State Outputs

The SN74LVT125DRG4 from Texas Instruments is a high-performance, quadruple bus buffer gate featuring 3-state outputs designed to operate as a quad buffer or line driver for standard bus driving with a 3.3V supply. This device is part of the LVT family, which means Low-Voltage BiCMOS Technology, offering both high speed and low power consumption. The SN74LVT125DRG4 is optimized for use in 3.3V systems but can also interface to 5V systems, making it highly versatile for mixed-voltage applications.

Each of the four buffers of the SN74LVT125DRG4 has a separate output-enable (OE) input, which when high, puts the respective output into a high-impedance state, allowing for bus-oriented applications. This feature is particularly useful when multiple devices are connected to a bus, as it prevents bus contention by ensuring that only one device drives the bus at a time.

The device is characterized for operation from -40°C to 85°C, making it reliable for industrial temperature ranges. Its low-voltage operation and low static power consumption make it suitable for battery-powered devices, portable electronics, and other power-sensitive applications.

Key features of the SN74LVT125DRG4 include:

  • Support for mixed-mode voltage operation and voltage translation
  • Low-voltage operation (VCC = 2.7V to 3.6V)
  • High-drive outputs (-32mA IOH, 64mA IOL)
  • Output ports have equivalent 26-ohm series resistors, so no external resistors are required
  • Inputs accept voltages up to 5.5V, allowing interface with 5V logic levels
  • Latch-up performance exceeds 250mA per JESD 17
  • ESD protection exceeds JESD 22

The SN74LVT125DRG4 comes in a small-outline package (SOP) and is available in tape and reel, ensuring reliable and efficient assembly during the manufacturing process. Its small footprint and low profile make it suitable for space-constrained applications. Whether you're designing high-speed data paths, memory address drivers, or any application requiring a high-performance, non-inverting buffer, the SN74LVT125DRG4 is an excellent choice for your design needs.

For more detailed specifications and application guidance, refer to the Texas Instruments datasheets and support documentation available for the SN74LVT125DRG4.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4553
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6520 $52.1600
190+ $0.5350 $101.6500
290+ $0.5183 $150.3070
400+ $0.5015 $200.6000
520+ $0.4848 $252.0960
695+ $0.4347 $302.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,834 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess