EN
  • EN
  • DE

SN74LVT16373ADGGR

Part No SN74LVT16373ADGGR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0033
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 712282-SN74LVT16373ADGGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT16373ADGGR CAD Model

Description

Product Overview: SN74LVT16373ADGGR

The SN74LVT16373ADGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of the SN74LVT family, known for its low-voltage operation and tolerance to mixed-voltage system environments.

The SN74LVT16373ADGGR is a 16-bit transparent D-type latch with 3-state outputs. It is designed for 3.3V VCC operation but has 5V tolerant I/Os, which allows it to be used in mixed-voltage system designs. This feature is particularly important for interfacing with legacy 5V systems while maintaining a lower power operation at 3.3V, thus supporting both current and future technology needs.

Key Features:

  • Logic Type: 16-Bit Transparent D-Type Latch
  • Output Type: 3-State
  • Operating Voltage: 3.3V
  • I/O Voltage Tolerance: 5V Tolerant
  • Package: 48-TSSOP (Thin Shrink Small Outline Package)
  • Data Flow Direction: Non-Inverting
  • Propagation Delay Time: Fast propagation to meet high-speed requirements
  • Operating Temperature Range: -40°C to 85°C

The device features a bus-hold circuitry which is designed to retain the last active data inputs when control inputs are inactive, thus eliminating the need for external pull-up or pull-down resistors. This reduces board space and system costs, making it an efficient solution for various applications.

Applications for the SN74LVT16373ADGGR include memory address latching, data multiplexing, and as a general-purpose latch for a wide range of computing, telecommunications, and consumer electronics. Its robust design ensures reliable operation in extended temperature ranges, making it suitable for industrial and automotive applications as well.

With its combination of power efficiency, 5V tolerance, and high-speed data handling, the SN74LVT16373ADGGR from Texas Instruments is an ideal choice for designers looking for a flexible and reliable solution for their digital logic needs.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess