EN
  • EN
  • DE
  • IT

SN74LVT244BPWE4

Part No SN74LVT244BPWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP  /  Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVT244
Other Names TEXTISSN74LVT244BPWE4,2156-SN74LVT244BPWE4
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259221-SN74LVT244BPWE4
Ultra Librarian 3D Model Ultra Librarian SN74LVT244BPWE4 CAD Model

Description

The SN74LVT244BPWE4 from Texas Instruments is a low-voltage octal buffer/driver with 3-state outputs. It is designed for use in a variety of applications, including bus interfaces, logic buffering, and line driving. The SN74LVT244BPWE4 operates from a single 3.3V supply and can sink up to 64mA per output and source up to 32mA per output.

The SN74LVT244BPWE4 features three-state outputs, which means that the outputs can be placed in a high-impedance state, allowing for multiple buffers/drivers to be connected to the same bus without causing contention. The SN74LVT244BPWE4 also features input Schmitt triggers, which make it immune to noise on the input signals.

The SN74LVT244BPWE4 is packaged in a 20-pin TSSOP package and is available in both commercial and industrial temperature grades. It is also RoHS compliant.

Here are some of the key features and benefits of the SN74LVT244BPWE4:

Low-voltage operation from a single 3.3V supply Octal buffer/driver with 3-state outputs High output drive capability (64mA sink, 32mA source) Input Schmitt triggers for noise immunity 20-pin TSSOP package Available in both commercial and industrial temperature grades RoHS compliant The SN74LVT244BPWE4 can be used in a variety of applications, including:

Bus interfaces (e.g., PCI, SPI, I2C) Logic buffering Line driving Test and measurement equipment Industrial automation Consumer electronics Here are some specific examples of how the SN74LVT244BPWE4 can be used:

In a bus interface, the SN74LVT244BPWE4 can be used to buffer the data signals between the bus and the internal logic of the system. This helps to protect the internal logic from noise on the bus and also helps to improve the performance of the bus by increasing the drive capability of the data signals. In a logic buffering application, the SN74LVT244BPWE4 can be used to buffer the output of one logic device so that it can drive multiple inputs of other logic devices. This can be useful for increasing the fanout of a logic device or for driving loads that require a higher current drive capability. In a line driving application, the SN74LVT244BPWE4 can be used to drive long lines or lines with high capacitance loads. The SN74LVT244BPWE4's high output drive capability helps to ensure that the signals are transmitted over the line without distortion. Overall, the SN74LVT244BPWE4 is a versatile and high-performance buffer/driver that can be used in a variety of applications. It is a good choice for designers who need a low-voltage, high-drive buffer/driver with 3-state outputs.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER 3ST HEX 16-SOIC / Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS Automotive 16-Pin SOIC T/R
Lowest to $0.2266
Maxim Integrated
Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Lowest to $5.0306
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3709
NXP / Nexperia
IC BUFFER HEX NON-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Bulk
Lowest to $1.4015
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.6011
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5383
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.5255
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Lowest to $0.8872

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5322 $58.5420
225+ $0.4986 $112.1850
350+ $0.4817 $168.5950
500+ $0.4480 $224.0000
650+ $0.4312 $280.2800
815+ $0.4144 $337.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess