Product Overview: SN74LVT244BZQNR from Texas Instruments
The SN74LVT244BZQNR is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver reliable and efficient operation in advanced electronic systems. This integrated circuit (IC) is part of the SN74LVT series, which is known for its low-voltage operation and tolerance to higher drive capabilities, making it suitable for interfacing with 3.3V and 5V systems.
Key Features:
- Octal Bus Interface: The device features eight line drivers that can be used to buffer data lines and increase drive strength.
- 3-State Outputs: Each output can be independently placed in a high-impedance state, enabling bidirectional data flow and connection to a shared data bus.
- Low-Voltage Operation: Designed to operate at 3.3V, it also provides 5V tolerant inputs, which allows for mixed-voltage system integration.
- High Drive: Outputs can source and sink significant current, making them capable of driving heavy loads or multiple devices.
- Power-Down Protection: Inputs and outputs are protected during power-down, preventing any potential damage to the IC or connected components.
- Edge-Rate Control: The SN74LVT244BZQNR incorporates edge-rate control circuitry that minimizes the generation of noise caused by high-frequency switching.
Applications:
The versatility of the SN74LVT244BZQNR makes it an excellent choice for a wide range of applications, including:
- Memory address driving
- Bus-oriented systems
- Data transmission lines
- Backplane driving
- Microprocessor or microcontroller interfacing
Package and Quality:
This device is available in a BQFN (Bare Quad Flat No-Lead) package, which is characterized by its small footprint and low profile. The SN74LVT244BZQNR is also compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it meets current environmental standards for electronic components.
As a product of Texas Instruments, the SN74LVT244BZQNR benefits from the company's commitment to quality and reliability. It is designed to meet the stringent demands of the industrial, commercial, and telecommunications sectors, providing designers with a dependable solution for their buffering and driving needs.