EN
  • EN
  • DE

SN74LVT245ADW

Part No SN74LVT245ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LVT245
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1014068-SN74LVT245ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVT245ADW CAD Model

Description

SN74LVT245ADW - Texas Instruments

The SN74LVT245ADW is a high-performance, BiCMOS technology octal bus transceiver from Texas Instruments, designed with two distinct purposes - transmitting and receiving 8-bit data between two buses. This integrated circuit is a crucial component in digital systems where bidirectional communication is required, such as microprocessor or microcontroller-based applications.

Key Features:

  • Bi-Directional Interface: The SN74LVT245ADW features 8 lines of drivers/receivers that can be directed in either a transmit or receive direction, ensuring versatility in data flow control.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system downtime and allowing for maintenance without powering down the system.
  • Low-Voltage Operation: Operating at a low voltage range of 2.7V to 3.6V, this transceiver is ideal for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.
  • High-Drive Capability: With a high-drive capability, the SN74LVT245ADW can handle multiple loads, making it suitable for bus-oriented applications.
  • Control Pins: The device includes direction control (DIR) and output enable (OE) pins, providing additional control over the data transmission process.

Applications:

The SN74LVT245ADW is widely used in various applications, including:

  • Telecommunication systems
  • Data communication equipment
  • Computers and peripherals
  • Networking servers and switches

Package and Quality:

The SN74LVT245ADW comes in a 20-pin, wide-body SOIC package, ensuring easy integration into PCB designs. Texas Instruments is renowned for its commitment to quality and reliability, and this product is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.

For detailed specifications, technical documents, and tools and software support, please visit the official Texas Instruments product page for the SN74LVT245ADW.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess