Overview of the SN74LVTH126DR from Texas Instruments
The SN74LVTH126DR is a high-performance, quadruple bus buffer gate designed by Texas Instruments that features 3-state outputs and is specifically optimized for 3.3-V and 2.5-V VCC operation but with the capability to provide a mixed 3.3-V and 5-V environment. This device belongs to the LVTH family, which is known for its low-voltage, high-speed operation suitable for interfacing with 5-V TTL logic.
Key Features
- Logic Type: Quadruple Bus Buffer Gate
- Output Type: 3-State
- Supply Voltage Range: 2.7 V to 3.6 V
- Operating Temperature Range: -40°C to +85°C
- Package: SOIC-14 (DR Suffix), providing a compact surface-mount solution
- RoHS Compliant: Yes, ensuring environmental standards are met
Performance and Applications
The SN74LVTH126DR is characterized for operation from -40°C to +85°C, making it suitable for various industrial applications. The device supports mixed-mode signal operation by allowing a 3.3-V system to interface with 5-V signals without the need for additional level shifting. This makes it particularly useful for data transmission and buffering in mixed-voltage systems.
With its fast propagation delay and edge rates, the SN74LVTH126DR is ideal for improving the performance of existing 5-V systems and for implementing new 3.3-V systems. Its high-drive outputs can drive up to 15 LSTTL loads, ensuring compatibility with a wide range of digital circuits.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVTH126DR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is also supplied in a thin shrink small-outline package, which is both space-saving and allows for better thermal performance and board-level reliability.
In summary, the SN74LVTH126DR from Texas Instruments is a versatile and reliable component that offers a perfect solution for buffering and interfacing in mixed 3.3-V/5-V systems. Its robust design and compatibility with LSTTL loads make it a great choice for a wide range of applications in the industrial, commercial, and telecommunications sectors.