EN
  • EN
  • DE

SN74LVTH162373KR

Part No SN74LVTH162373KR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 3.3-V ABT 16-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC D-TYP LATCH TRANS 3ST 56-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2.7V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 3.4ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFBGA
Supplier Device Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Family Part Number 74LVTH162373
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255943-SN74LVTH162373KR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162373KR CAD Model

Description

SN74LVTH162373KR by Texas Instruments

The SN74LVTH162373KR is a high-performance, 16-bit transparent D-type latch designed and manufactured by Texas Instruments (TI). This integrated circuit is part of the LVTH family, which is known for its low-voltage, high-speed operation, making it ideal for interfacing with 3.3V systems while maintaining 5V tolerant I/Os.

One of the key features of the SN74LVTH162373KR is its ability to store data when the latch-enable (LE) input is high, and retain that data when LE is low. This functionality is crucial for a wide range of applications that require temporary data storage or the synchronization of data flow. The device also includes an output-enable (OE) feature, allowing the user to place the outputs in either a high-impedance state or an active state, providing additional flexibility in controlling the flow of data through the system.

The SN74LVTH162373KR operates over a broad voltage range and is characterized for operation from -40°C to 85°C, ensuring reliable performance in diverse environments and applications. Its robustness is further enhanced by the Bus Hold feature, which retains the inputs' last state whenever the input goes to a high-impedance. This prevents floating inputs and potential data errors without the need for external pull-up or pull-down resistors.

Designed with a 48-pin SSOP (Small Shrink Outline Package), the SN74LVTH162373KR is compact and suitable for space-constrained applications. The device's pinout is optimized to reduce signal crosstalk, which is vital for maintaining signal integrity in high-speed digital systems. Additionally, the SN74LVTH162373KR is compatible with JEDEC standard no. 7A requirements, ensuring interoperability with other standard-compliant components.

In summary, the SN74LVTH162373KR from Texas Instruments is a versatile, high-speed latch that is ideal for applications requiring the temporary storage of digital data. Its low-voltage operation, 5V tolerant I/Os, and robust feature set make it an excellent choice for designers looking to create reliable, high-performance systems.

You May Also Be Interested in

Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess